EN
  • EN
  • DE

TSC-105D3H000

Part No TSC-105D3H000
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description RELAY TELECOM SPDT 1A 5V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Through Hole
Coil Voltage 5VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 1 A
Switching Voltage 120VAC, 30VDC - Max
Coil Current 60 mA
Coil Type Non Latching
Termination Style PC Pin
Seal Rating Sealed - Fully
Must Operate Voltage 3.75 VDC
Must Release Voltage 0.25 VDC
Operate Time 5 ms
Release Time 5 ms
Operating Temperature -30°C ~ 80°C
Contact Material Silver Nickel (AgNi)
Relay Type Telecom
Ultra Librarian 3D Model Ultra Librarian TSC-105D3H000 CAD Model

Description

NULL

You May Also Be Interested in

Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $12.2239
Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $0.9731
TE Connectivity
RELAY GEN PURPOS SPDT 1A 26.5VDC
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 5VDC
Need more? Email Us
Coto Technology
RELAY REED SPST 500MA 12V
Need more? Email Us
TE Connectivity
RELAY TELECOM DPDT 2A 5VDC
Lowest to $3.2368
Omron
RELAY TELECOM DPDT 2A 3VDC
Lowest to $1.9636
TE Connectivity
RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $2.7590
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $7.4062

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess