EN
  • EN
  • DE

TP-AIRCON-CONT

Part No TP-AIRCON-CONT
Manufacturer TE Connectivity
Catalog Unclassified
Description TAPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Labels, Signs, Barriers, Identification - Labels, Stickers, Decals - Blank
Mfr TE Connectivity
Series TP-Tape
Package Bulk
Product Status Active
Label Type Continuous
For Use With/Related Products Thermal Transfer Printer
Material Polyester
Base Product Number TP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 3919.10.2055
Win Source Part Number 1052909-TP-AIRCON-CONT
Ultra Librarian 3D Model Ultra Librarian TP-AIRCON-CONT CAD Model

Description

The TP-AIRCON-CONT is a blank label from TE Connectivity.

  • Series: TP-Tape
  • Designed for: Use with thermal transfer printers
  • Material: Polyester
  • Package: Bulk
  • Product Status: Active
  • REACH: Unaffected
  • HTSUS Code: 3919.10.2055

You May Also Be Interested in

Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Qualcomm
Linear IC
Lowest to $72.7612
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess