EN
  • EN
  • DE

1734101-4

Part No 1734101-4
Manufacturer TE Connectivity
Catalog D - SUB, D - SHAPED connectors
Description CONN BTB RCPT 40POS VERT SOLDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Mfr TE Connectivity
Series CHAMP .050 I
Package Tube
Product Status Active
Connector Style Outer Shroud Contacts
Connector Type Receptacle
Number of Positions 40
Number of Rows 2
Mounting Type Through Hole
Termination Solder
Type Board to Board
Features Board Guide, Board Lock
Contact Finish Gold
Contact Finish Thickness Flash
Base Product Number 1734101
Standard Package 54 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 854149-1734101-4
Ultra Librarian 3D Model Ultra Librarian 1734101-4 CAD Model

Description

The 854149-1734101-4 is a 40-position board-to-board centronics connector from TE Connectivity's CHAMP .050 I series. The 854149-1734101-4 is suitable for various applications and is commonly used in electronic projects that require reliable and high-performance connections.

  • Series: CHAMP .050 I
  • Positions: 40
  • Features: Board guide, board lock
  • Connector Type: Receptacle
  • Contact Finish: Gold-plated
  • Rows: Two
  • Termination: Solder
  • Package: Tube
  • Package Quantity: 54 pieces
  • HTSUS code: 8536.69.4040
  • Base Product Number: 1734101
  • Status: Active

You May Also Be Interested in

3M
CONN RCPT 20POS R/A SOLDER
Need more? Email Us
TE Connectivity
CONN BTB RCPT 50POS R/A SOLDER
Lowest to $11.4505
3M
CONN RCPT 26POS SMD SOLDER
Need more? Email Us
3M
CONN PLUG 68POS STR IDC
Need more? Email Us
TE Connectivity
CONN BTB PLUG 200POS R/A SOLDER / 200 Position Plug Connector Board to Board Through Hole, Right Angle Solder
Need more? Email Us
3M
CONN RCPT 26POS R/A SOLDER
Need more? Email Us
TE Connectivity
CONN RCPT 50POS R/A SOLDER
Need more? Email Us
3M
CONN RCPT 20POS VERT SOLDER
Lowest to $10.9255
3M
CONN RCPT 50POS PCB SOLDER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess