Products specifications

Resistance 100 Ohms
Tolerance ±5%
Power (Watts) 600W
Composition Wirewound
Temperature Coefficient ±440ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Features Flame Proof, Safety
Coating, Housing Type Silicone Coated
Mounting Feature Brackets
Size / Dimension 1.575" Dia x 13.583" L (40.00mm x 345.00mm)
Lead Style Solder Lugs
Case / Package Radial, Tubular
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1577104-TE600B100RJ
Ultra Librarian 3D Model Ultra Librarian TE600B100RJ CAD Model

You May Also Be Interested in

Yageo
RES 47 OHM 1% 1/8W 0805
Need more? Email Us
ECAD model for RC0805FR-1347RL
Vishay
RES CHAS MNT 0.1 OHM 1% 25W / 100 mOhms ±1% 25W Wirewound Chassis Mount Resistor
Need more? Email Us
ECAD model for RH025R1000FC02
Yageo
RES 16 OHM 5% 1/8W 0805
Need more? Email Us
ECAD model for RC0805JR-0716RL
Bourns Inc.
RES CHAS MNT 250 OHM 5% 10W
Need more? Email Us
ECAD model for CHF3020CBF251R
Yageo
RES 910K OHM 1% 1/8W 0805
Lowest to $0.0027
ECAD model for RC0805FR-07910KL
Yageo
RES 24 OHM 1% 1/8W 0805
Lowest to $0.0097
ECAD model for RC0805FR-0724RL
Yageo
RES 402 OHM 1% 1/8W 0805
Lowest to $0.0074
ECAD model for RC0805FR-0746K4L
Susumu
RES SMD 150 OHM 0.5% 1/16W 0402
Need more? Email Us
ECAD model for RR0510P-151-D
Yageo
RES 4.75K OHM 1% 1/8W 0805
Lowest to $0.0105
ECAD model for RC0805FR-074K75L

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention