EN
  • EN
  • DE

TE3000-CUTTER

Part No TE3000-CUTTER
Manufacturer TE Connectivity
Catalog OEM Parts (T - Z)
Description TE Connectivity
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1056640-TE3000-CUTTER
Categories OEM Parts(T-Z)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TE3000-CUTTER CAD Model

Description

The TE3000-CUTTER, manufactured by TE Connectivity, is a precision cutting tool specifically designed for cutting wires and cables within the TE Connectivity product ecosystem. It is engineered to provide clean, accurate cuts, ensuring optimal performance and reliability of cable and wire terminations.

Applications

  • Wire Harness Assembly: Used to cut wires to the required length during harness manufacturing.
  • Cable Preparation: Essential for preparing cables before termination with connectors or splices.
  • Electronic Assembly: Used in assembling electronic components where precise wire lengths are necessary.
  • Field Installations: Suitable for on-site cable and wire cutting during installations and repairs.
  • Maintenance and Repair: Used for cutting and replacing damaged wires and cables in various equipment.

Features

  • Precision Cutting Blades: High-quality blades ensure clean and accurate cuts without fraying or damaging the wire.
  • Ergonomic Design: Comfortable handle design reduces user fatigue during prolonged use.
  • Durable Construction: Made from high-strength materials to withstand frequent use in demanding environments.
  • Safety Lock: Features a safety lock to prevent accidental operation when not in use.
  • Compact Size: Allows for easy storage and portability, making it ideal for both benchtop and field use.

Benefits

  • Improved Termination Quality: Clean cuts ensure optimal contact and electrical performance of terminations.
  • Increased Efficiency: Reduces the time and effort required for wire and cable preparation.
  • Enhanced Safety: Ergonomic design and safety lock minimize the risk of injury during use.
  • Long-lasting Performance: Durable construction ensures a long service life, even with frequent use.
  • Versatile Application: Suitable for a wide range of wire and cable types and sizes.

Technical Specifications

The TE3000-CUTTER is typically made from high-carbon steel or similar durable materials to ensure longevity and cutting performance. The handle is often made from a non-slip material for added comfort and safety. The cutter is designed to handle a range of wire gauges, typically from 24 AWG to 10 AWG, depending on the specific model. It may also include features such as adjustable blade tension for different wire types and a built-in wire stripper for added convenience.

The dimensions of the cutter are generally compact, allowing for easy maneuverability in tight spaces. Regular maintenance, such as cleaning and lubricating the blades, is recommended to maintain optimal performance and extend the life of the tool. The TE3000-CUTTER is an essential tool for anyone working with wires and cables, providing a reliable and efficient solution for cutting and preparing wires for termination.

When using the TE3000-CUTTER, it's important to follow safety guidelines and wear appropriate personal protective equipment, such as safety glasses, to prevent injury. Ensure that the cutter is used within its specified wire gauge range and that the blades are properly aligned and sharpened. By adhering to these guidelines, the TE3000-CUTTER can provide years of reliable service and help ensure the quality and performance of wire and cable terminations.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess