Products specifications Report Issue?

Resistance 1.2 Ohms
Tolerance ±5%
Power (Watts) 200W
Composition Wirewound
Temperature Coefficient ±440ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Features Flame Proof, Safety
Coating, Housing Type Silicone Coated
Mounting Feature Brackets
Size / Dimension 1.575" Dia x 7.677" L (40.00mm x 195.00mm)
Lead Style Solder Lugs
Case / Package Radial, Tubular
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1576464-TE200B1R2J
Ultra Librarian 3D Model Ultra Librarian TE200B1R2J CAD Model

You May Also Be Interested in

Vishay
RES CHAS MNT 0.1 OHM 1% 25W / 100 mOhms ±1% 25W Wirewound Chassis Mount Resistor
Need more? Email Us
ECAD model for RH025R1000FC02
Yageo
RES 910K OHM 1% 1/8W 0805
Lowest to $0.0027
ECAD model for RC0805FR-07910KL
Yageo
RES 60.4 OHM 1% 1/8W 0805
Need more? Email Us
ECAD model for RC0805FR-0760R4L
Yageo
RES 332 OHM 1% 1/8W 0805
Lowest to $0.0059
ECAD model for RC0805FR-07332RL
Susumu
RES SMD 180 OHM 0.5% 1/16W 0402
Need more? Email Us
ECAD model for RR0510P-181-D
Yageo
RES 3.01K OHM 1% 1/4W 0805
Lowest to $0.0088
ECAD model for RC0805FR-7W3K01L
Yageo
RES 402 OHM 1% 1/8W 0805
Lowest to $0.0074
ECAD model for RC0805FR-0746K4L
TE Connectivity
RES CHAS MNT 47 OHM 5% 50W / 47 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Lowest to $10.2471
ECAD model for THS5047RJ
Vishay
RES 14.7K OHM 0.1% 1/16W 0402
Lowest to $0.2780
ECAD model for MCS04020D1472BE100

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention