Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Laser Diode Controller (Fiber Optic)
Number of Channels 1
Supply Voltage - Operating 2.97 V to 5.5 V
Operating Supply Current 3mA
Temperature Range - Operating -40°C to 95°C
Case / Package 28-TQFN (5x5)
Mounting Surface Mount
Win Source Part Number 080687-DS1864T+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1864T+ CAD Model

Description

Maxim Integrated Product: DS1864T+

The DS1864T+ is a versatile network monitoring and control IC from Maxim Integrated, designed to cater to the needs of complex communication systems. This integrated circuit is a key component for managing and supervising optical networks, specifically within the context of Wavelength Division Multiplexing (WDM) applications. The DS1864T+ combines multiple functions into a single package, streamlining the design process for engineers and reducing the overall component count in their systems.

Key Features:

  • Integrated WDM Laser Diode Controller: The DS1864T+ includes a complete laser diode control system with APC (Automatic Power Control), ATC (Automatic Temperature Control), and a 10-bit digital-to-analog converter (DAC) for precise control over laser power levels.
  • Optical Power Monitoring: With built-in optical power monitoring capabilities, this IC allows for real-time supervision of optical signal strength, which is crucial for maintaining optimal network performance.
  • EEPROM Memory: The device features integrated EEPROM memory for storing crucial configuration and calibration data, ensuring that the system can maintain its settings even after power cycles.
  • Temperature Sensor: An on-chip temperature sensor provides accurate readings, enabling the system to adjust operations based on environmental conditions.
  • Supply Voltage Monitoring: The DS1864T+ has the capacity to monitor its own supply voltage, adding an extra layer of reliability and protection for the system.
  • Communication Interface: It supports a two-wire serial interface, which facilitates communication with microcontrollers or other digital systems for configuration and monitoring purposes.

Applications:

The DS1864T+ is ideal for use in a variety of applications where precise control and monitoring of optical network components are required. This includes:

  • Optical transmitters and transceivers
  • Dense Wavelength Division Multiplexing (DWDM) systems
  • Optical add/drop multiplexers
  • Optical cross-connects
  • Network test equipment

The DS1864T+ is available in a compact, surface-mount package, making it suitable for space-constrained applications. With its combination of features and integration, the DS1864T+ from Maxim Integrated is an invaluable component for designers looking to enhance the performance and reliability of their optical networking solutions.

You May Also Be Interested in

Texas Instruments
IC LASER DRIVER 11.3GBPS 16QFN
Lowest to $17.9284
ECAD model for ONET1151MRGTT
Semtech Corporation
IC LASER DRIVER 24QFN
Need more? Email Us
ECAD model for NT22L31-QFN-TR
Maxim Integrated
IC LASER DRVR 2.5GB 3.6V 24TQFN / 155Mbps to 2.5Gbps Burst-Mode Laser Driver
Lowest to $1.4226
ECAD model for MAX3656ETG
Texas Instruments
IC LASR DRVR 11.3GBPS 3.6V 20QFN
Lowest to $2.6024
ECAD model for ONET8501VRGPT
Texas Instruments
IC LASER DRIVER 11.3GBPS 24VQFN
Lowest to $10.4913
ECAD model for ONET1101LRGET
Maxim Integrated
IC LASER DRVR 2.7GB 3.63V 24TQFN / 2.7Gbps, Low-Power SFP Laser Drivers
Lowest to $8.2106
ECAD model for MAX3735AETG
Maxim Integrated
IC LASER DRVR 2.5GB 5.5V 32TQFP
Lowest to $287.7863
ECAD model for MAX3869EHJ
Semtech Corporation
Laser Driver FP/DFB 11.3Gbps 1-CH 24-Pin QFN / 10G FB/DFB LASER DRIVER
Lowest to $30.2404
ECAD model for GN1153CINE3
Atmel
4-Channel LVDS Laser Driver for Dual-layer Application
Need more? Email Us
ECAD model for ATR0849

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention