EN
  • EN
  • DE

TCFS-36-62C-315-12AE

Part No TCFS-36-62C-315-12AE
Manufacturer TE Connectivity
Catalog Cables, Wires Management Accessories
Description CABLE FEEDTHROUGH 30.1MM M36 SS / Cable Feedthrough 1.19" (30.1mm) Stainless Steel, Nickel Plated, Electroless M36x1.5 Silver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable and Cord Grips
Mfr TE Connectivity Raychem Cable Protection
Series Thermofit TCFS
Package Bulk
Type Cable Feedthrough
Cable Diameter 1.19" (30.1mm)
Thread Size M36x1.5
Material Stainless Steel, Nickel Plated, Electroless
Includes Eyelet, Shrinkable Boot
Color Silver
Base Product Number TCFS
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8547.90.0010
Other Names 488333-000
Standard Package 1
Win Source Part Number 995829-TCFS-36-62C-315-12AE
Ultra Librarian 3D Model Ultra Librarian TCFS-36-62C-315-12AE CAD Model

Description

The TCFS-36-62C-315-12AE is a cable and cord grip from TE Connectivity Raychem Cable Protection.

  • Series: Thermofit TCFS
  • Color: Silver
  • Material: Stainless Steel, Nickel Plated, Electroless
  • Includes: Eyelet and a shrinkable boot
  • Cable Diameter: 1.19" (30.1mm)
  • Thread Size: M36x1.5

You May Also Be Interested in

3M
CLOSURE END SEAL DOUBLE PORT / Rubber End Seal For SLiC? 5" Closures and Terminals
Need more? Email Us
TE Connectivity
SLIT ADHESIVE SLEEVE .09" DIA
Need more? Email Us
Heyco Products Corporation
SUNSCREENER CLIP BLACK
Need more? Email Us
Panduit Corp
CLIP T-BAR
Need more? Email Us
Panduit Corp
CUSHION SLEEVING 100 FT.
Need more? Email Us
3M
Bundling Strap RF3730, .5"x8", Multi, PK24
Need more? Email Us
N-5
Essentra Components
N-5 Essentra Cable Mounting & Accessories Clamp,Screw Mnt,Natural,5/16 in Hold datasheet, inventory, & pricing.
Need more? Email Us
Heyco Products Corporation
HFC 3/8-S-TWIST BLACK
Lowest to $129.4201
Alpha Wire
493101 BLACK EACH
Lowest to $5.9962

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess