EN
  • EN
  • DE

TAT-125-1/2-0-1.25IN

Part No TAT-125-1/2-0-1.25IN
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Heat Shrink Tubing and Sleeves
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053044-TAT-125-1/2-0-1.25IN
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TAT-125-1/2-0-1.25IN CAD Model

Description

The TAT-125-1/2-0-1.25IN is a tubing product manufactured by TE Connectivity, part of their TAT series. This tubing is a versatile solution for insulation, protection, and identification of wires and cables. It is often used in demanding environments where reliability and durability are crucial.

Applications

  • Wire and cable bundling
  • Electrical insulation
  • Mechanical protection
  • Strain relief
  • Identification marking

Features

  • Material: Typically made of a flexible, flame-retardant polyolefin
  • Diameter (Expanded): 1/2 inch
  • Diameter (Recovered): Specified after shrinking (consult datasheet)
  • Length: 1.25 inches
  • Wall Thickness: Consult datasheet
  • Shrink Ratio: Usually 2:1 or 3:1
  • Operating Temperature Range: -55°C to +135°C (typical)
  • Flame Retardant: Yes (meets industry standards)

Benefits

  • Protection: Provides excellent protection against abrasion, chemicals, and extreme temperatures.
  • Insulation: Offers reliable electrical insulation for wires and cables.
  • Strain Relief: Reduces stress on connections, extending their lifespan.
  • Easy Installation: Simple to apply with a heat gun.
  • Durable: Designed for long-lasting performance in harsh environments.
  • Versatile: Suitable for a wide range of applications.

This tubing is commonly used in the aerospace, automotive, and industrial sectors. Its flame-retardant properties make it suitable for applications where fire safety is a concern. The 1/2 inch expanded diameter allows it to fit over a variety of wire and cable sizes. The 1.25 inch length provides sufficient coverage for most applications. The exact specifications, including wall thickness and shrink ratio, should be verified using the manufacturer's datasheet to ensure suitability for the intended application.

The TAT-125-1/2-0-1.25IN tubing provides a reliable and cost-effective solution for protecting and insulating wires and cables. Its durable construction and versatile properties make it a popular choice for a wide range of applications.

You May Also Be Interested in

Samtec Inc.
.5MM FLEX CABLE JUMPER / 30 Position FFC, FPC Cable 0.020" (0.50mm) 4.300" (109.22mm)
Need more? Email Us
Tripp Lite
CBL HDMI-A M - MCR HDMI-D M 3' / Cable Assembly HDMI-A Male to Micro HDMI-D Male 3.00' (914.40mm)
Need more? Email Us
TE Connectivity
COAX CABLE-HIGH PERFO / Twinaxial Cable 24 AWG 78 Ohms
Need more? Email Us
Conec
CBL 4POS FMALE TO WIRE 0.66' / Cable Assembly 0.66' (200.00mm)
Need more? Email Us
Molex, LLC
Cable Assembly UL 1061 1m 16AWG Circular 3 POS F Mini-Change
Need more? Email Us
Samtec Inc.
CBL 12POS FMALE TO WIRE 0.82' / Cable Assembly 0.82' (249.00mm)
Need more? Email Us
Conxall/Switchcraft
CBL 19POS MALE TO FMALE 12' / Cable Assembly 12.00' (3.66m)
Need more? Email Us
Molex, LLC
Cable Assembly Pigtail 0.305m 16AWG Circular 6 POS F Mini-ChangeR
Need more? Email Us
Omron
Cable Assembly I/o 6.56'
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess