EN
  • EN
  • DE

T7NS1D4-48

Part No T7NS1D4-48
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Category Relays
Family Power Relays,Over 2 Amps
Win Source Part Number 195978-T7NS1D4-48
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T7NS1D4-48 CAD Model

Description

The T7NS1D4-48 electronic component is a power relay that is designed to deliver exceptional performance and reliability.

  • Manufacturer: TE Connectivity
  • Win Source Part Number: 195978-T7NS1D4-48
  • RoHS Compliant: Yes
  • Supply and Demand Status: Balanced.
  • Description: It is a perfect choice for electronic devices that require high performance and reliability.

You May Also Be Interested in

Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 24V
Need more? Email Us
Schneider Electric
HARMONY, POWER PLUG-IN RELAY, 15
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 48V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 30A 26.5V
Need more? Email Us
Schneider Electric
POWER RELAY, TYPE C, 2 HP, 30A R
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPST 10A 48V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 110V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 48V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPST 30A 12V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5572 $58.8156
56+ $2.0986 $117.5216
86+ $2.0328 $174.8208
118+ $1.9670 $232.1060
152+ $1.9011 $288.9672
204+ $1.7048 $347.7792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess