EN
  • EN
  • DE

TPS3760A012DYYRQ1

Part No TPS3760A012DYYRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description AUTOMOTIVE 65-V OVERVOLTAGE OR U / Supervisor Open Drain or Open Collector 1 Channel 14-SOT-23-THIN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Voltage Detector
Number of Voltages Monitored 1
Voltage - Threshold 0.8V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100µs Maximum
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-14 Thin, SOT-23 Variant
Supplier Device Package 14-SOT-23-THIN
Base Product Number TPS3760
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355020-TPS3760A012DYYRQ1
Ultra Librarian 3D Model Ultra Librarian TPS3760A012DYYRQ1 CAD Model

Description

Product Overview: TPS3760A012DYYRQ1 from Texas Instruments

The TPS3760A012DYYRQ1 is a state-of-the-art voltage supervisor designed and manufactured by Texas Instruments, renowned for its precision and reliability in the field of electronic components. This advanced device is engineered to monitor voltage levels, ensuring that electronic systems operate within their specified voltage ranges, thus providing protection against voltage-related failures.

Key Features

  • Voltage Threshold Accuracy: The TPS3760A012DYYRQ1 boasts an impressive threshold accuracy, which enables precise monitoring and control of system voltages. This level of accuracy is essential for critical applications where voltage deviations can lead to system instability or damage.
  • Low Quiescent Current: With its low quiescent current, this device is an excellent choice for battery-powered and energy-sensitive applications, contributing to overall power efficiency and longer battery life.
  • Wide Operating Temperature Range: This voltage supervisor is designed to operate effectively across a broad temperature range, making it suitable for use in various environments and applications, from industrial to automotive.
  • Reset Time Delay: It incorporates a programmable time delay feature for the reset output, providing designers with the flexibility to tailor the reset timing to specific system requirements.

Applications

The TPS3760A012DYYRQ1 is ideally suited for a diverse array of applications, including but not limited to:

  • Automotive systems
  • Industrial equipment
  • Portable and battery-powered devices
  • Microprocessor/microcontroller systems
  • Power management systems

Quality and Reliability

As with all Texas Instruments products, the TPS3760A012DYYRQ1 is manufactured to the highest quality standards, ensuring reliability and performance consistency. This device is also AEC-Q100 qualified, which is a critical standard for automotive-grade components, signifying its robustness and suitability for demanding automotive applications.

In summary, the TPS3760A012DYYRQ1 from Texas Instruments is a versatile and reliable voltage supervisor, perfect for a wide range of applications where voltage accuracy and system integrity are paramount. Its combination of features, including accuracy, low power consumption, and operational resilience, make it an essential component for designing advanced electronic systems.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1946 $50.4758
56+ $1.8007 $100.8392
86+ $1.7444 $150.0184
119+ $1.6882 $200.8958
154+ $1.6319 $251.3126
206+ $1.4631 $301.3986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,780 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess