EN
  • EN
  • DE

T4130012121-000

Part No T4130012121-000
Manufacturer TE Connectivity
Catalog Circular Connectors
Description CONN PLUG MALE 12POS SOLDER CUP / 12 Position Circular Connector Plug, Male Pins Solder Cup
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors
Mfr TE Connectivity AMP Connectors
Series M12
Package Bulk
Connector Type Plug, Male Pins
Number of Positions 12
Shell Size - Insert M12-12
Mounting Type Panel Mount
Mounting Feature Bulkhead - Front Side Nut
Termination Solder Cup
Fastening Type Threaded
Orientation A
Primary Material Metal
Shell Material Copper Alloy
Shell Finish Nickel
Contact Finish - Mating Gold
Color Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Shielding Unshielded
Current Rating (Amps) 1.5A
Voltage Rating 30V
Temperature Range - Operating -40°C ~ 85°C
Contact Material Copper Alloy
Insert Material Polyamide (PA66), Nylon 6/6
Applications Industrial
Base Product Number T41300
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4020
Other Names -T4130012121-000-SI,A142118
Standard Package 1
Win Source Part Number 991859-T4130012121-000
Ultra Librarian 3D Model Ultra Librarian T4130012121-000 CAD Model

Description

TE Connectivity AMP Connectors offers a reliable and efficient solution for your electrical connection needs with their M12 series male connectors.

  • Positions: 12
  • Contact Material: Copper alloy
  • Contact Finish: Gold
  • Shielding: Unshielded
  • Termination Type: Solder cup
  • Shell Size: M12-12
  • Current Rating: 1.5A
  • Mounting: Panel mounting
  • Temperature Range: -40 to 85 degrees Celsius
  • Packaging: Bulk
  • Standard Package: 1
  • ECCN: EAR99 compliant

You May Also Be Interested in

Others
Lowest to $1.2913
TE Connectivity
CONN PLUG FMALE 4POS GOLD SCREW / 4 Position Circular Connector Plug, Female Sockets Screw
Need more? Email Us
ITT Cannon, LLC
CONN LINE DRAIN 1P SILVER CRIMP / 1 Position Circular Connector Line Drain, Female Sockets Crimp
Lowest to $320.6876
Amphenol Aerospace Operations
CONN PLUG HSG FMALE 37POS INLINE / 37 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, Firewall Usage, Self Locking
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT MALE 61POS GOLD CRIMP / 61 (Power) Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 3POS PNL MNT / 3 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $4.6922
Essentra Components
CABLE GLAND 16-28MM M40 NYLON / Cable Gland 0.63" ~ 1.10" (16.0mm ~ 28.0mm) Nylon M40 Black
Need more? Email Us
Amphenol Industrial Operations
Connector Reverse Bayonet Coupling Socket 6 Position Receptacle Crimp Straight Jam Nut 6 Terminal 1 Port
Need more? Email Us
ITT Cannon, LLC
CONN PLUG FMALE 4P SILVER CRIMP / 4 Position Circular Connector Plug, Female Sockets Crimp
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.6367 $59.2734
5+ $24.3173 $121.5865
7+ $23.5574 $164.9018
9+ $22.7975 $205.1775
12+ $22.0376 $264.4512
16+ $19.7578 $316.1248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess