EN
  • EN
  • DE

T4111012081-000

Part No T4111012081-000
Manufacturer TE Connectivity
Catalog Circular Connectors - Assemblies
Description CONN RCPT MALE 8POS GOLD SCREW / 8 Position Circular Connector Receptacle, Male Pins Screw
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr TE Connectivity AMP Connectors
Series M12
Package Bulk
Product Status Active
Connector Type Receptacle, Male Pins
Number of Positions 8
Shell Size - Insert M12-8
Shell Size, MIL -
Mounting Type Free Hanging (In-Line)
Mounting Feature -
Termination Screw
Fastening Type Threaded
Orientation A
Primary Material Metal
Shell Material Brass
Shell Finish Nickel
Contact Finish - Mating Gold
Color Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Material Flammability Rating -
Features Backshell
Shielding Shielded
Current Rating (Amps) 2A
Voltage Rating 30V
Cable Opening 0.236" ~ 0.315" (6.00mm ~ 8.00mm)
Temperature Range - Operating -40°C ~ 85°C
Backshell Material, Plating Brass, Nickel
Contact Material Zinc Alloy
Contact Finish Thickness - Mating 3.00µin (0.076µm)
Insert Material Polyamide (PA), Nylon
Applications Industrial
Base Product Number T41110
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 1364322-T4111012081-000
Ultra Librarian 3D Model Ultra Librarian T4111012081-000 CAD Model

Description

The TE Connectivity AMP Connectors T41110 is a circular connector assembly in the connectors and interconnects category.

  • Temperature Range: -40°C to 85°C
  • Product Status: Active
  • Additional Features: Backshell
  • Mounting Type: Free Hanging (In-Line)
  • Ingress Protection: IP67

You May Also Be Interested in

Schurter Inc.
CONN RCPT FMALE DIN 8P SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG MALE 6P GOLD SLDR CUP / 6 Position Circular Connector Plug, Male Pins Solder Cup
Need more? Email Us
Molex, LLC
Circular Metric Connectors Y SPL / Position Circular Connector
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG MALE 4P SILV SLDR CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG MALE 4P GOLD SLDR CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Lowest to $33.0067
TE Connectivity
CONN RCPT FMALE 4POS SOLDER CUP
Lowest to $21.6361
Hirose Electric Co Ltd
CONN RCPT FMALE 4P GOLD SLDR CUP / 4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Lowest to $10.4838
Molex, LLC
CONN PLUG FMALE 3POS GOLD SCREW / 3 Position Circular Connector Plug, Female Sockets Screw
Lowest to $57.8713

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess