EN
  • EN
  • DE

T4110412051-000

Part No T4110412051-000
Manufacturer TE Connectivity
Catalog Circular Connectors - Assemblies
Description CONN PLUG FMALE 5POS GOLD SCREW / 5 Position Circular Connector Plug, Female Sockets Screw
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr TE Connectivity AMP Connectors
Series M12
Package Bulk
Product Status Active
Connector Type Plug, Female Sockets
Number of Positions 5
Shell Size - Insert M12-5
Shell Size, MIL -
Mounting Type Free Hanging (In-Line)
Mounting Feature -
Termination Screw
Fastening Type Threaded
Orientation B
Primary Material Metal
Shell Material Brass
Shell Finish Nickel
Contact Finish - Mating Gold
Color Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Material Flammability Rating -
Features Backshell, Coupling Nut
Shielding Shielded
Current Rating (Amps) 4A
Voltage Rating 60V
Cable Opening 0.236" ~ 0.315" (6.00mm ~ 8.00mm)
Temperature Range - Operating -40°C ~ 85°C
Backshell Material, Plating Brass, Nickel
Contact Material Zinc Alloy
Contact Finish Thickness - Mating 3.00µin (0.076µm)
Insert Material Polyamide (PA), Nylon
Applications Industrial
Base Product Number T41104
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 1366103-T4110412051-000
Ultra Librarian 3D Model Ultra Librarian T4110412051-000 CAD Model

Description

The TE Connectivity AMP Connectors T41104 Circular Connector Assembly is a high-quality connector designed for industrial applications.

  • Series: M12
  • Connector Type: Plug
  • Contact Gender: Female
  • Number of Positions: 5
  • Shell Material: Zinc Alloy
  • Contact Finish: Gold
  • Current Rating: 4A
  • Voltage Rating: 60V
  • Product Status: Active

You May Also Be Interested in

Hirose Electric Co Ltd
CONN RCPT FMALE 4P GOLD SLDR CUP / 4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Lowest to $10.4838
Amphenol
CONN PLUG FMALE XLR 5P GOLD SLDR / 5 Position Circular Connector Plug, Female Sockets Solder
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT
Need more? Email Us
Amphenol Industrial Operations
Automotive Connectors / Position Circular Connector
Need more? Email Us
TE Connectivity
CONN RCPT FMALE 4POS SOLDER CUP
Lowest to $21.6361
Conxall/Switchcraft
CONN PLUG FMALE 2POS GOLD CRIMP / 2 Position Circular Connector Plug, Female Sockets Crimp
Lowest to $27.5283
HARTING
CONN RCPT FMALE 4POS GOLD IDC
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG MALE 4P SILV SLDR CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Need more? Email Us
TE Connectivity
CONN RCPT FMALE MINI DIN 8P SLDR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess