EN
  • EN
  • DE

T4032014041-000

Part No T4032014041-000
Manufacturer TE Connectivity
Catalog Circular Connectors
Description CONN PLUG MALE 4P GOLD SLDR CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors
Mfr TE Connectivity AMP Connectors
Series M8
Package Bulk
Connector Type Plug, Male Pins
Number of Positions 4
Shell Size - Insert M8-4
Mounting Type Panel Mount
Mounting Feature Bulkhead - Rear Side Nut
Termination Solder Cup
Fastening Type Threaded
Orientation A
Primary Material Metal
Shell Material Copper Alloy
Shell Finish Nickel
Contact Finish - Mating Gold
Color Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Current Rating (Amps) 3A
Voltage Rating 30V
Temperature Range - Operating -40°C ~ 85°C
Contact Finish Thickness - Mating 3.00µin (0.076µm)
Applications Automation Control, Industrial, Telecommunications
Base Product Number T40320
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4020
Other Names A126819
Standard Package 1
Win Source Part Number 1109734-T4032014041-000
Ultra Librarian 3D Model Ultra Librarian T4032014041-000 CAD Model

Description

TE Connectivity AMP Connectors brings you the M8 series, which is perfect for your circular connector needs.

  • Component: 1109734-T4032014041-000
  • Type: Plug with Male Pins
  • Positions: 4
  • Termination: Solder Cup
  • Fastening Type: Threaded
  • Voltage Rating: 30V
  • Ingress Protection: IP67 - Dust Tight, Waterproof
  • Orientation: A
  • Shell Size Insert: M8-4
  • Shell Material: Copper Alloy
  • Shell Finish: Nickel
  • Mounting: Panel Mounted
  • Operating Temperature: -40°C to 85°C
  • Suitable For: Automation Control, Industrial, and Telecommunications

You May Also Be Interested in

TE Connectivity
CONN PLUG FMALE 4POS GOLD SCREW / 4 Position Circular Connector Plug, Female Sockets Screw
Need more? Email Us
Hirose Electric Co Ltd
CONN COVER 25 BLACK / Connector Cap (Cover) 25 Black
Need more? Email Us
ITT Cannon, LLC
CONN ADAPTER 7P-7P F-M PNL MNT / Circular Connector Standard 7/7 Female Sockets/Male Pins Panel Mount
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT MALE 61POS GOLD CRIMP / 61 (Power) Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Amphenol Aerospace Operations
CONN PLUG HSG FMALE 6POS INLINE / 6 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT HSNG MALE 4POS PNL MT / 4 Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
Molex, LLC
Brad M23 Signal Connector, Straight Male, Crimp Contacts, 16 Poles, Cable Diameter 7.00-12.00mm
Need more? Email Us
TE Connectivity
Circular Housing MIL-DTL-38999 Receptacle 18 Position Socket Contact Flange Mount
Need more? Email Us
Amphenol Industrial Operations
Connector Reverse Bayonet Coupling Socket 6 Position Receptacle Crimp Straight Jam Nut 6 Terminal 1 Port
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6829 $50.7316
10+ $10.4065 $104.0650
15+ $10.0813 $151.2195
21+ $9.7561 $204.8781
27+ $9.4309 $254.6343
36+ $8.4553 $304.3908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess