EN
  • EN
  • DE

T4010008031-000

Part No T4010008031-000
Manufacturer TE Connectivity
Catalog Circular Connectors - Assemblies
Description CONN RCPT FMALE 3POS GOLD SCREW / 3 Position Circular Connector Receptacle, Female Sockets Screw
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr TE Connectivity AMP Connectors
Series M8
Package Bulk
Product Status Active
Connector Type Receptacle, Female Sockets
Number of Positions 3
Shell Size - Insert M8-3
Shell Size, MIL -
Mounting Type Free Hanging (In-Line)
Mounting Feature -
Termination Screw
Fastening Type Threaded
Orientation -
Primary Material Metal
Shell Material Brass
Shell Finish Nickel
Contact Finish - Mating Gold
Color Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Material Flammability Rating -
Features Backshell, Coupling Nut
Shielding -
Current Rating (Amps) 3A
Voltage Rating 60V
Cable Opening -
Temperature Range - Operating -40°C ~ 85°C
Backshell Material, Plating -
Contact Material -
Contact Finish Thickness - Mating 3.00µin (0.076µm)
Insert Material -
Applications Automation Control, Industrial, Telecommunications
Base Product Number T40100
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 1364336-T4010008031-000
Ultra Librarian 3D Model Ultra Librarian T4010008031-000 CAD Model

Description

The TE Connectivity AMP Connectors M8 series circular connector assembly is a versatile connector designed for automation control, industrial, and telecommunications applications.

  • Mounting Type: Free Hanging (In-Line)
  • Temperature Range: -40°C to 85°C
  • Current Rating: 3A
  • Voltage Rating: 60V
  • Ingress Protection: IP67
  • Shell Material: Brass
  • Shell Finish: Nickel
  • Termination Type: Screw
  • Shell Size: M8-3

You May Also Be Interested in

TE Connectivity
CONN RCPT FMALE 4POS GOLD SOLDER / 4 Position Circular Connector Receptacle, Female Sockets Solder
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG MALE 4P SILV SLDR CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Need more? Email Us
Amphenol Industrial Operations
Automotive Connectors / Position Circular Connector
Need more? Email Us
Conxall/Switchcraft
CONN PLUG FMALE 2POS GOLD CRIMP / 2 Position Circular Connector Plug, Female Sockets Crimp
Lowest to $27.5283
Molex, LLC
CONN PLUG FMALE 3POS GOLD SCREW / 3 Position Circular Connector Plug, Female Sockets Screw
Lowest to $57.8713
Weidmuller
CONN PLUG MALE 3POS TIN IDC
Need more? Email Us
Molex, LLC
CONN RCPT MALE 5POS GOLD SCREW
Need more? Email Us
TE Connectivity
CONN RCPT FMALE MINI DIN 8P SLDR
Need more? Email Us
TE Connectivity
CONN RCPT FMALE 128P GOLD CRIMP / 128 Position Circular Connector Receptacle, Female Sockets Crimp
Lowest to $124.5402

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess