EN
  • EN
  • DE

T2111042101-000

Part No T2111042101-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description MODULE MALE 4POS HMN-004-M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
Mfr TE Connectivity AMP Connectors
Series HMN
Package Bulk
Product Status Active
Connector Type Module without Contacts
Gender Male
Number of Positions 4
Size -
Termination Style Crimp
Voltage Rating 830V
Current Rating (Amps) 40A
Contact Type CMM, DMM
Temperature Range - Operating -40°C ~ 125°C
Color -
Housing Material Polycarbonate (PC)
Contact Material -
Contact Finish -
Material Flammability Rating UL94 V-0
Base Product Number T211
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1368481-T2111042101-000
Ultra Librarian 3D Model Ultra Librarian T2111042101-000 CAD Model

Description

The TE Connectivity AMP Connectors HMN is a heavy-duty connector insert module designed for male gender and crimp termination style from TE Connectivity AMP Connectors.

  • Positions: 4
  • Housing Material: Polycarbonate (PC)
  • Current Rating: 40A
  • Voltage Rating: 830V
  • Temperature Range: -40°C to 125°C

You May Also Be Interested in

TE Connectivity
INSERT FEMALE 64POS+1GND CRIMP
Lowest to $68.5635
Weidmuller
HOUSING (INDUSTRY PLUG-IN CONNEC
Need more? Email Us
Phoenix Contact
INSERT FEMALE 2POS SCREW
Lowest to $5.9885
Phoenix Contact
INSERT MALE 10POS SCREW
Lowest to $9.4421
HARTING
CONN HOOD TOP ENTRY SZ10B M32
Need more? Email Us
HARTING
HAN B PROTECT COVER DIE CAST
Lowest to $18.2728
HARTING
CONN BASE BOTTOM ENTRY SZ16B
Lowest to $28.0637
HARTING
CONN BASE BOTTOM ENTRY SZ16B
Need more? Email Us
HARTING
6 HP SCREW DOWN HOOD, TOP ENTRY,
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess