EN
  • EN
  • DE

P3P623S05BG-08TR

Part No P3P623S05BG-08TR
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK EMI REDUCTION FREQ 8TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features IC 50MHz 1 8-TSSOP (0.173", 4.40mm Width)
Manufacturer ON Semiconductor
Series Timing-Safe™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name P3P623
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888349-P3P623S05BG-08TR
Ultra Librarian 3D Model Ultra Librarian P3P623S05BG-08TR CAD Model

Description

ON Semiconductor P3P623S05BG-08TR Overview

The ON Semiconductor P3P623S05BG-08TR is a state-of-the-art integrated circuit (IC) designed to meet the rigorous demands of modern electronic applications. This high-performance product is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance system reliability and efficiency.

Key Features

  • Advanced Technology: The P3P623S05BG-08TR is built using cutting-edge semiconductor technology, ensuring superior performance and durability.
  • High Efficiency: This IC is designed to optimize power usage, leading to energy savings and prolonged battery life in portable devices.
  • Compact Design: Its small form factor is ideal for space-constrained applications, allowing for miniaturization of end products without compromising functionality.
  • Robust Thermal Management: The device features excellent thermal properties, ensuring it operates within safe temperature ranges under varying loads.
  • Flexible Integration: With its versatile configuration, the P3P623S05BG-08TR can be easily integrated into a wide range of electronic circuits and systems.

Applications

The P3P623S05BG-08TR is suitable for a diverse array of applications, including but not limited to:

  • Power management modules
  • Consumer electronics such as smartphones, tablets, and laptops
  • Automotive systems for enhanced vehicle performance
  • Industrial control units where reliability is paramount
  • Telecommunication infrastructure equipment

Product Specifications

The P3P623S05BG-08TR boasts impressive specifications that ensure it meets the needs of demanding applications:

  • Package: Surface-mount technology (SMT) for secure and reliable PCB mounting
  • Temperature Range: Operates effectively across a broad temperature spectrum
  • Quality Assurance: Manufactured in compliance with industry standards for quality and reliability

Why Choose P3P623S05BG-08TR?

ON Semiconductor's P3P623S05BG-08TR represents a blend of performance, efficiency, and reliability. It is an ideal choice for designers and engineers looking to enhance their products with a high-quality, versatile IC from a trusted manufacturer in the semiconductor industry. With its robust design and advanced features, the P3P623S05BG-08TR is poised to be a key component in the next generation of electronic innovations.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess