EN
  • EN
  • DE

T1950100129-000

Part No T1950100129-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description H10BPR-SGRH-PG29 / Base - Panel Mount Connector Bottom Entry PG29 H10B IP68 - Dust Tight, Waterproof
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Heavy Duty Connectors - Housings, Hoods, Bases
Mfr TE Connectivity AMP Connectors
Series HBPR
Package Bulk
Connector Type Base - Panel Mount
Style Bottom Entry
Size H10B
Lock Location Screw Locks on Hood
Thread Size PG29
Dimension 6.654" L x 3.150" W x 4.370" H (169.00mm x 80.00mm x 111.00mm)
Housing Color Black
Ingress Protection IP68 - Dust Tight, Waterproof
Temperature Range - Operating -40°C ~ 125°C
Base Product Number T195
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Other Names A133616,T1950100129-000-ND
Standard Package 1
Win Source Part Number 1199506-T1950100129-000
Ultra Librarian 3D Model Ultra Librarian T1950100129-000 CAD Model

Description

The T1950100129-000 from TE Connectivity AMP Connectors is a heavy-duty connector designed for panel mounting.

  • Entry Style: bottom
  • Thread Size: PG29
  • Ingress Protection: IP68
  • Temperature Range: -40°C to 125°C
  • RoHS Compliant: yes

You May Also Be Interested in

HARTING
CONN BASE BOTTOM ENTRY SZ16B
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ10B M32
Need more? Email Us
HARTING
CONN HOOD SIDE ENTRY SZ16A M20
Lowest to $12.2638
HARTING
KLEMMSCHRAUBE 100 PCCK./BEUTEL
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ10B M25
Need more? Email Us
TE Connectivity
INSERT MALE 16POS+1GND CRIMP
Need more? Email Us
Weidmuller
HDC CM BUS SV GCA F
Need more? Email Us
Weidmuller
HOUSING (INDUSTRY PLUG-IN CONNEC
Need more? Email Us
Weidmuller
INSERT FEMALE 16POS+1GND CLAMP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess