EN
  • EN
  • DE

EC10E1220505

Part No EC10E1220505
Manufacturer ALPS Electric
Catalog Encoders
Description Mechanical Encoder Rotary Incremental Hollow 5mN.m Right Angle Quadrature Digital Square Wave 12PPR Through Hole PC Pin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Built in Switch No
Hole Diameter 1.8 mm
Maximum Operating Temperature 85 °C
Max Supply Voltage (DC) 5 V
Min Operating Temperature -30 °C
Mount Through Hole
Number of Channels 2
Number of Pins 3
Pulses per Revolution 12
Radiation Hardening No
RoHS Compliant
Termination Through Hole
Win Source Part Number 961404-EC10E1220505
Categories Encoders
Manufacturer ALPS Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EC10E1220505 CAD Model

Description

The 961404-EC10E1220505 is an encoder from ALPS Electric with a through-hole termination style.

  • Termination Style: Through-Hole
  • Channels: Two
  • Pins: Three
  • Pulses per Revolution: 12
  • Hole Diameter: 1.8 mm
  • Maximum Operating Temperature: 85 °C
  • RoHS Compliance: Yes

You May Also Be Interested in

TT Electronics
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Pololu Corporation
MAG ENC PAIR KIT 20D GEARMTRS
Lowest to $1.0095
CTS Electrocomponents
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
TT Electronics
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
ALPS Electric
ENCODER MECH QUAD VERT PC PIN
Lowest to $1.4978
Bourns Inc.
ENCODER MAG BINARY VERT PC PIN
Need more? Email Us
Bourns Inc.
ENCODER MAG BINARY VERT PC PIN
Need more? Email Us
Bourns Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Pololu Corporation
MAG ENC PAIR KIT MICRO GEARMTRS
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2555 $51.1000
480+ $0.2097 $100.6560
740+ $0.2031 $150.2940
1,020+ $0.1966 $200.5320
1,320+ $0.1900 $250.8000
1,765+ $0.1704 $300.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,430 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess