EN
  • EN
  • DE

NTH4L027N65S3F

Part No NTH4L027N65S3F
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 650V 75A TO247-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201986-NTH4L027N65S3F
Manufacturer onsemi
Category Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Series FRFET®, SuperFET® III
Package Tube
Product Status Not For New Designs
FET Type N-Channel
Drain to Source Voltage (Vdss) 650 V
Power Dissipation (Max) 595W (Tc)
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Ultra Librarian 3D Model Ultra Librarian NTH4L027N65S3F CAD Model

Description

The ON Semiconductor NTH4L027N65S3F is a cutting-edge silicon carbide (SiC) MOSFET that offers superior performance for high-efficiency power conversion applications. Designed with the latest technology, this MOSFET is part of ON Semiconductor's portfolio of energy-efficient devices, aimed at reducing power losses and improving system reliability.

Key Features

  • Low On-Resistance: The NTH4L027N65S3F boasts an extremely low on-resistance (RDS(on)), which minimizes conduction losses and enhances overall efficiency.
  • High Breakdown Voltage: With a 650V rating, this MOSFET can handle high voltage applications with ease, making it suitable for a wide range of power systems.
  • Fast Switching Speed: The device's fast switching capabilities reduce switching losses, which is crucial for applications such as power supplies and inverters.
  • High-Temperature Operation: It is designed to perform reliably in high-temperature environments, ensuring stability and longevity of the product.
  • SiC Technology: The use of Silicon Carbide allows for better performance compared to traditional silicon MOSFETs, particularly in terms of thermal conductivity and energy efficiency.

Applications

The NTH4L027N65S3F is ideal for a variety of applications, including:

  • Electric Vehicle (EV) chargers
  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Renewable energy systems, such as solar inverters and wind turbines
  • Industrial motor drives and welding equipment

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The NTH4L027N65S3F MOSFET is manufactured with rigorous standards, ensuring that it meets the demands of industrial and automotive-grade specifications. The device's robustness is further underlined by its ability to withstand harsh environments, making it a reliable choice for critical power applications.

Environmental Impact

By improving energy efficiency and reducing power losses, the NTH4L027N65S3F contributes to a greener and more sustainable future. ON Semiconductor is dedicated to environmental stewardship, and this product reflects the company's commitment to reducing the ecological footprint of electronic systems.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9218 $93.8436
4+ $38.5000 $154.0000
5+ $37.2968 $186.4840
7+ $36.0938 $252.6566
9+ $34.8906 $314.0154
12+ $31.2813 $375.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess