EN
  • EN
  • DE

SSM005SC2DC006N

Part No SSM005SC2DC006N
Manufacturer TE Connectivity
Catalog D - SUB, D - SHAPED connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub Connectors
Mfr TE Connectivity Aerospace, Defense and Marine
Series DUALOBE, Nanonics
Package Bulk
Connector Style D-Type, Nano-D
Connector Type Plug, Female Sockets
Number of Positions 5
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Contact Type Signal
Termination Wire Leads
Shell Material, Finish Aluminum, Nickel Plated, Electroless
Contact Finish Nickel
Dielectric Material Liquid Crystal Polymer (LCP)
Wire Gauge 30 AWG
Contact Material Beryllium Copper
Base Product Number SSM005
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1315274-SSM005SC2DC006N
Ultra Librarian 3D Model Ultra Librarian SSM005SC2DC006N CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine SSM005SC2DC006N is a D-Sub Connector belonging to the Connectors, Interconnects category.

  • Series: DUALOBE, Nanonics
  • Positions: 5
  • Connector Type: Plug with Female Sockets
  • Termination: Wire Lead
  • Contact Finish: Nickel
  • Contact Material: Beryllium Copper
  • Connector Style: D-Type, Nano-D
  • Voltage Rating: Not Specified
  • Ingress Protection: Not Specified
  • Shell Material: Aluminum
  • Shell Plating: Nickel
  • Dielectric Material: Liquid Crystal Polymer (LCP)
  • Packaging: Bulk

You May Also Be Interested in

3M
CONN RCPT 20POS VERT SOLDER
Lowest to $10.9255
TE Connectivity
CONN RCPT 50POS R/A SOLDER
Need more? Email Us
3M
MINI D RIBBON 50 CONTACT
Lowest to $8.9803
Hirose Electric Co Ltd
CONN SOCKET 68POS 1.27MM (4PCS) / 68 Position Receptacle Connector Free Hanging (In-Line) IDC
Lowest to $5.8686
Hirose Electric Co Ltd
IDC PLUG 37POS
Lowest to $10.5532
TE Connectivity
CONN PLUG 36POS STR IDC / 36 Position Plug Connector Free Hanging (In-Line) IDC
Need more? Email Us
TE Connectivity
CONN RCPT 50POS R/A SOLDER
Lowest to $29.1907
3M
CONN RCPT 26POS R/A SOLDER / 26 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
Lowest to $8.2182
TE Connectivity
CONN PLUG 50POS STR IDC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess