EN
  • EN
  • DE

SR3413-FS

Part No SR3413-FS
Manufacturer TE Connectivity
Catalog OEM Parts ( S )
Description Bung 14 Way Pressure F/si
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093285-SR3413-FS
Categories OEM Parts( S )
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SR3413-FS CAD Model

Description

The SR3413-FS is a Power Relay from TE Connectivity designed for various switching applications requiring reliable performance and robust construction. This relay is engineered to handle substantial electrical loads, making it suitable for industrial and commercial applications.

Applications:

  • Industrial Automation
  • HVAC Systems
  • Lighting Control
  • Motor Control
  • Power Distribution

Features:

  • High Contact Rating: Designed to switch significant electrical loads.
  • Robust Construction: Ensures reliable operation in harsh environments.
  • Compact Size: Allows for easy integration into various control systems.
  • Quick Connect Terminals: Facilitates fast and secure wiring.
  • UL Recognized: Meets industry safety standards.

Benefits:

  • Reliable Switching: Provides consistent and dependable performance.
  • Long Service Life: Reduces maintenance and replacement costs.
  • Easy Installation: Simplifies the integration process.
  • Versatile Application: Suitable for a wide range of control systems.
  • Enhanced Safety: Meets industry standards for safe operation.

Additional Details:

The SR3413-FS Power Relay is built with high-quality materials to ensure durability and long-term reliability. It features a coil voltage that is compatible with common control circuits, and its contact arrangement is designed for efficient power switching. This relay is commonly used in applications where a reliable and robust switching solution is required, providing a dependable interface between control systems and high-power devices. Its ability to handle substantial electrical loads makes it an excellent choice for demanding industrial and commercial environments.

You May Also Be Interested in

Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA / Configurable Registered Buffer for DDR2 IC 96-CABGA (13.5x5.5)
Need more? Email Us
Infineon Technologies
IGBT 1200V 46A 313W TO247-3 / IGBT NPT 1200 V 46 A 313 W Through Hole PG-TO247-3-1
Need more? Email Us
Texas Instruments
Need more? Email Us
Murata Electronics North America
Lowest to $0.3269
Semikron
Semitrans; 1700V; 100A
Need more? Email Us
Infineon Technologies
Platform & Personal Sec
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
NXP / Nexperia
CL READER IC'S / IC
Lowest to $2.6954
Analog Devices Inc.
Lowest to $46.9219

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention