Products specifications Report Issue?

Category Cables, Wires - Management>Solder Sleeve
Mfr TE Connectivity Aerospace, Defense and Marine
Series SolderSleeve SO96
Package Box
Type Wire to Wire
Diameter 0.235" (5.97mm), 0.255" (6.48mm)
Length 0.775" (19.69mm)
Color Transparent - Blue
Features Immersion Resistant, Pre-Installed Braid
Base Product Number SO96
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Other Names 8-1194834-9,611430-000,611430-000-ND,611430000
Standard Package 100
Win Source Part Number 991914-SO96-4-01
Ultra Librarian 3D Model Ultra Librarian SO96-4-01 CAD Model

Description

The SolderSleeve SO96 is a wire to wire solder sleeve cable assembly that comes in a box packaging.

  • Color: Transparent-blue
  • Feature: Immersion resistant
  • Feature: Pre-installed braid
  • Length: 0.775" (19.69mm)
  • Diameter: 0.235" (5.97mm) and 0.255" (6.48mm)
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

TE Connectivity
D-150-Z400/142
Need more? Email Us
ECAD model for D-150-Z400/142
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.17\
Need more? Email Us
ECAD model for SO63-3-55-24-90
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.248" BLK / Wire to Wire Solder Sleeve Black 0.248" (6.30mm)
Lowest to $112.7273
ECAD model for D-150-0708-5
TE Connectivity
(1 TO 1 SPLICES-CRIMP) SOLDERSHI
Need more? Email Us
ECAD model for D-150-0169
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, CROSS
Need more? Email Us
ECAD model for 696681-000
TE Connectivity
Solder Sleeves & Shield Tubing D
Need more? Email Us
ECAD model for D-436-42CS2908
TE Connectivity
D-150-0378
Need more? Email Us
ECAD model for CN4612-000
TE Connectivity
Solder Sleeves & Shield Tubing B / Solder Sleeve
Need more? Email Us
ECAD model for D-436-58
TE Connectivity
(1 TO 1 SPLICES-CRIMP) SOLDERSHI
Need more? Email Us
ECAD model for D-150-0174

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention