Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 18V
Min/Fixed Output Voltage 0.76V
Maximum Output Voltage 7V
Output Current 2A
Switching Frequency 700kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-PowerTSSOP
Supplier Device Package 16-HTSSOP
Family Part Number TPS54294
Manufacturer Pack Quantity 90
MSL Level 2 (1 Year)
Win Source Part Number 1272580-TPS54294PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54294PWP CAD Model

Description

Product Overview: Texas Instruments TPS54294PWP

The Texas Instruments TPS54294PWP is a high-performance, dual-output, synchronous step-down controller that is designed to provide efficient power management for a wide range of applications. This device is part of Texas Instruments' extensive portfolio of integrated circuits designed for power conversion and management.

Key Features

  • Output Voltage Range: The TPS54294PWP offers an adjustable output voltage range, which allows for versatile use in different applications requiring different voltage levels.
  • High Efficiency: With its synchronous step-down design, the TPS54294PWP achieves high conversion efficiency, which is crucial for minimizing heat generation and improving system reliability.
  • Dual Channel: This device features two PWM (Pulse Width Modulation) controlled channels, enabling the simultaneous management of two power rails with a single IC.
  • Peak Current Mode Control: It uses peak current mode control for fast transient response, making it suitable for applications that demand quick adjustments to changes in load conditions.
  • Thermal Protection: The TPS54294PWP includes thermal shutdown protection to prevent damage from overheating, enhancing the longevity and safety of the device.
  • Adjustable Switching Frequency: The switching frequency of the TPS54294PWP can be adjusted externally, which provides flexibility in balancing efficiency and component size.
  • Power Good Indicator: It features a power good indicator for real-time monitoring of system status, which is essential for fault detection and system management.

Applications

The TPS54294PWP is ideal for various applications, including:

  • Consumer Electronics
  • Networking and Telecommunication Equipment
  • Industrial Systems
  • Point-of-Load (POL) Power Supplies

Package and Quality

The TPS54294PWP is available in a 20-pin HTSSOP (PWP) package, which offers a compact solution with good thermal performance. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards for reliability and performance.

For designers and engineers looking for a robust and versatile power management solution, the TPS54294PWP from Texas Instruments is an excellent choice that combines functionality, efficiency, and reliability in a single package.

You May Also Be Interested in

National Semiconductor (TI)
IC REG BUCK 1.3V/1.8V DL 20DSBGA
Need more? Email Us
ECAD model for LM3370TL-3206/NOPB
Microchip Technology
IC REG BOOST 3.3V 800MA 8MSOP
Need more? Email Us
ECAD model for MCP1642B-33I/MS
Texas Instruments
IC REG BUCK ADJ 600MA 5DSBGA
Lowest to $1.1409
ECAD model for LM3677TL-ADJ/NOPB
Analog Devices Inc.
IC REG CHARGE PUMP ADJ 20MA 8SO
Lowest to $17.9284
ECAD model for LTC1261LIS8#PBF
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 8QFN
Need more? Email Us
ECAD model for MPQ4423GQ-AEC1-P
Renesas Electronics America
IC REG BUCK 3.3V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR33Z-T7A
ON Semiconductor
EIGHT CHANNEL SWITCHING REGULATO
Need more? Email Us
ECAD model for LV5604T-MPB-E
Texas Instruments
IC REG BUCK ADJ TRPL 20HTSSOP
Lowest to $1.9018
ECAD model for TPS65580PWP
Texas Instruments
IC REG BUCK 2.3V 500MA 6SON
Need more? Email Us
ECAD model for TPS622310DRYT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6380 $58.0360
52+ $2.1646 $112.5592
81+ $2.0970 $169.8570
111+ $2.0293 $225.2523
143+ $1.9617 $280.5231
192+ $1.7587 $337.6704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,000 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention