EN
  • EN
  • DE

SMD-15-06-1-CHP-SL

Part No SMD-15-06-1-CHP-SL
Manufacturer TE Connectivity
Catalog OEM Parts ( S )
Description Backshell for MIL-C-83513 D-Subminiature Connectors 15 Shell Size
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987359-SMD-15-06-1-CHP-SL
Categories OEM Parts( S )
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMD-15-06-1-CHP-SL CAD Model

Description

The SMD-15-06-1-CHP-SL is a surface mount device (SMD) power inductor manufactured by TE Connectivity. This inductor is designed for use in power supply and filtering applications, offering a compact size and high current handling capability. Its shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic devices.

Applications

  • DC-DC Converters
  • Power Supply Filtering
  • EMI Suppression
  • Portable Electronic Devices
  • LED Lighting Systems

Features

  • Surface Mount Device (SMD)
  • Shielded Construction
  • High Current Handling Capability
  • Low DC Resistance
  • Compact Size
  • RoHS Compliant

Benefits

  • Easy to integrate into automated assembly processes.
  • Reduces electromagnetic interference, improving the performance of surrounding circuits.
  • Can handle high current loads without saturation.
  • Minimizes power losses, increasing the efficiency of power conversion circuits.
  • Suitable for space-constrained applications.
  • Complies with environmental regulations, ensuring responsible manufacturing.

Additional Details

The SMD-15-06-1-CHP-SL is constructed with a ferrite core and shielded to minimize EMI. It is available in a standard SMD package, making it easy to integrate into automated assembly processes. The inductor's low DC resistance contributes to its high efficiency, minimizing power losses in power conversion circuits.

Specifications:

Inductance: Consult Datasheet

Saturation Current: Consult Datasheet

DC Resistance: Consult Datasheet

Package: SMD

Shielding: Yes

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
STMicroelectronics
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess