EN
  • EN
  • DE

SC10 100UH 10%IND 10-10-0537-10 TPD

Part No SC10 100UH 10%IND 10-10-0537-10 TPD
Manufacturer TE Connectivity
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 992232-SC10 100UH 10%IND 10-10-0537-10 TPD
Categories OEM Parts( S )
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC10 100UH 10%IND 10-10-0537-10 TPD CAD Model

Description

The SC10 100uH inductor from TE Connectivity is a surface-mount power inductor designed for a variety of power supply applications. This inductor offers a compact size and a 10% inductance tolerance, making it suitable for circuits where precise inductance is crucial.

Applications

  • DC-DC converters: Used in step-up (boost), step-down (buck), and inverting converters.
  • Power supplies: Employed in linear and switching power supplies for filtering and energy storage.
  • RF devices: Can be found in RF circuits for impedance matching and filtering.
  • Filtering circuits: Utilized to filter out unwanted noise and ripple in electronic circuits.

Features

  • Inductance: 100uH (microhenries).
  • Tolerance: ±10%.
  • Mounting Style: Surface Mount Technology (SMT).
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Compact Size: Space-saving design for high-density circuit boards.

Benefits

  • Efficient Power Conversion: Optimized for high efficiency in DC-DC converters.
  • Stable Performance: Consistent inductance value over a wide range of operating conditions.
  • Reduced EMI: Shielded construction minimizes interference with surrounding components.
  • Easy Integration: Surface mount design simplifies assembly and reduces manufacturing costs.

Additional Details

The SC10 series inductor is designed to meet the stringent requirements of modern electronic devices. Its compact size and shielded construction make it ideal for applications where space is limited and EMI is a concern. The 10% inductance tolerance ensures accurate and reliable performance in demanding circuits. It's constructed with high-quality materials to ensure longevity and durability in various operating environments. The part number 10-10-0537-10 helps trace the product within TE Connectivity's system, while TPD may represent a specific packaging or testing detail.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess