Products specifications Report Issue?

Resistance 5 mOhms
Tolerance ±5%
Power (Watts) 4W
Composition Metal Foil
Features Current Sense, Non-Inductive
Temperature Coefficient ±950ppm/°C
Temperature Range - Operating -55°C ~ 250°C
Case / Package Axial
Supplier Device Package Axial
Size / Dimension 0.252" Square x 0.709" L (6.40mm x 18.00mm)
Number of Terminations 2
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1578324-SBL4R005J
Ultra Librarian 3D Model Ultra Librarian SBL4R005J CAD Model

You May Also Be Interested in

Yageo
RES 8.66K OHM 1% 1/4W AXIAL
Lowest to $0.0070
ECAD model for MFR-25FBF52-8K66
Vishay
RES 240 OHM 1% 0.6W AXIAL
Need more? Email Us
ECAD model for MRS25000C2400FC100
Yageo
Res Carbon Film 1M Ohm 5% 0.5W(1/2W) -1500ppm/°C to 0ppm/°C Conformal Coated AXL Tape and Box
Need more? Email Us
ECAD model for CFR50JT-52-1M
Vishay
RES AXIAL
Need more? Email Us
ECAD model for VR37000003303JA100
Caddock Electronics Inc.
RES 4K OHM 1% 30W TO220
Need more? Email Us
ECAD model for MP930-4.00K-1%
Caddock Electronics Inc.
RES 0.5 OHM 1% 30W TO220
Lowest to $9.4135
ECAD model for MP930-0.50-1%
Caddock Electronics Inc.
RES 75 OHM 1% 50W TO220
Need more? Email Us
ECAD model for MP850-75.0-1%
Caddock Electronics Inc.
RES 250 OHM 1% 30W TO220
Lowest to $12.2951
ECAD model for MP930-250-1%
Vishay
RES 2K OHM 0.6W 1% AXIAL
Lowest to $0.1235
ECAD model for MRS25000C2001FCT00

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2953 $51.8120
95+ $1.0628 $100.9660
150+ $1.0296 $154.4400
205+ $0.9964 $204.2620
260+ $0.9632 $250.4320
350+ $0.8636 $302.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,822 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention