EN
  • EN
  • DE

RTS3LF12

Part No RTS3LF12
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer TE Connectivity Potter & Brumfield Relays
Status Active
Win Source Part Number 210956-RTS3LF12
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTS3LF12 CAD Model

Description

The RTS3LF12 is a relay manufactured by TE Connectivity. It is designed for various applications requiring reliable switching performance.

Applications

  • Industrial Automation: Used in control systems, PLCs, and other automated equipment for switching circuits.
  • HVAC Systems: Employed in heating, ventilation, and air conditioning units for controlling motors and other components.
  • Lighting Control: Integrated into lighting systems for switching lights on and off, or for dimming control.
  • Power Supplies: Used in power supplies for switching between different voltage levels or for load switching.
  • Medical Equipment: Found in some medical devices where reliable switching is crucial.

Features

  • Compact Size: Designed to fit into small spaces, making it suitable for high-density applications.
  • High Switching Capacity: Capable of switching relatively high currents and voltages.
  • Long Life Expectancy: Designed for a long operational lifespan, ensuring reliability over time.
  • Various Coil Voltages: Available in different coil voltage options to suit various applications.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmentally friendly construction.

Benefits

  • Reliable Switching: Provides consistent and dependable switching performance.
  • Space Saving: Its compact size allows for use in space-constrained applications.
  • Long Service Life: Reduces the need for frequent replacements, saving time and money.
  • Versatile Application: Suitable for a wide range of applications due to its performance characteristics.
  • Environmentally Friendly: RoHS compliance ensures it meets environmental standards.

Additional Details

The RTS3LF12 relay typically features a standard pinout configuration for easy integration into circuit boards. It has a defined operate and release time, which is important for timing-critical applications. The relay's insulation resistance and dielectric strength are also key parameters that contribute to its overall reliability and safety. This is a single pole double throw (SPDT) relay.

The specific current and voltage ratings, coil voltage, and contact material may vary depending on the exact model and configuration of the RTS3LF12. Datasheets from TE Connectivity should be consulted for precise specifications for a particular application.

You May Also Be Interested in

TE Connectivity
Electromechanical Relay DPDT 2A 26.5VDC 675Ohm Through Hole
Need more? Email Us
Omron
Electromechanical Relay SPST-NO 5A 12VDC 720Ohm Through Hole
Lowest to $0.2480
TE Connectivity
RELAY CONTACTOR SPST 500A 48V /
Need more? Email Us
TE Connectivity
Electromechanical Relay 24VDC 480Ohm 8A DPST-NO/DPST-NC (55x16.5x16.5)mm THT Safety Relay
Lowest to $26.1941
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 28V / General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPST 400A 24V / General Purpose Relay SPST-NO (DM) (1 Form X) 24VDC Coil Chassis Mount
Need more? Email Us
Omron
RELAY GEN PURPOSE DPST 5A 12V
Lowest to $7.7925
TE Connectivity
RELAY GEN PURPOSE 3PDT 8A 110V
Need more? Email Us
IDEC
RELAY GEN PURPOSE DPDT 10A 120V / General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0240 $60.3600
35+ $3.3021 $115.5735
55+ $3.1994 $175.9670
75+ $3.0954 $232.1550
97+ $2.9926 $290.2822
130+ $2.6831 $348.8030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess