Products specifications Report Issue?

Categories Resistors
Manufacturer TE Connectivity Passive Product
Series ROX, Neohm
Packaging Tape in Box
Resistance (Ohms) 150k
Tolerance ±2%
Power (Watts) 3W
Composition Metal Oxide Film
Features Flame Proof, Pulse Withstanding, Safety
Temperature Coefficient ±350ppm/°C
Operating Temperature Range -55°C ~ 155°C
Package Axial
Manufacturer Package Axial
Dimension 0.217" Dia x 0.630" L (5.50mm x 16.00mm)
Number of Terminations 2
Win Source Part Number 794167-ROX3SG150K
Popularity Medium
Supply and Demand Status Limited
Introduction Date February 29, 2012
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ROX3SG150K CAD Model

Description

The ROX3SG150K is an electronic component manufactured by TE Connectivity Passive Product.

  • Series: ROX by Neohm
  • Packaging: Tape in Box
  • Features: Flame Proof, Pulse Withstanding, Safety
  • Package: Axial
  • Tolerance: ±2%
  • Temperature Coefficient: ±350ppm/°C
  • Power (watts): 3W
  • Resistance (ohms): 150k
  • Composition: Metal Oxide Film
  • Terminations: 2
  • Dimension: 0.217" Dia x 0.630" L (5.50mm x 16.00mm)
  • Manufacturer Package: Axial
  • Introduction Date: February 29, 2012
  • Estimated EOL Date: 2030
  • ECCN: EAR99
  • Country of Origin: Thailand

You May Also Be Interested in

Ohmite
RES 12K OHM 1% 10W AXIAL
Need more? Email Us
ECAD model for 40F12KE
Ohmite
RES 5K OHM 5% 5W AXIAL
Need more? Email Us
ECAD model for 95J5K0E
Vishay
RES 499 OHM 1/20W 1% AXIAL
Need more? Email Us
ECAD model for RN50C4990FB14
Vishay
RES 220 OHM 20W 5% TO220
Need more? Email Us
ECAD model for RTO020F220R0JTE3
Vishay
RES 10K OHM 20W 5% TO220
Need more? Email Us
ECAD model for RTO020F10001JTE3
Yageo
RES 200K OHM 5% 1/4W AXIAL
Need more? Email Us
ECAD model for CFR-25JR-52-200K
Yageo
Need more? Email Us
ECAD model for FMP200JT52-0R22
Vishay
RES 17.4K OHM 0.4W 1% AXIAL
Need more? Email Us
ECAD model for MBA02040C1742FC100
Ohmite
1.5W 18 OHMS VIT MOLD 5%
Need more? Email Us
ECAD model for 91J18R

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention