EN
  • EN
  • DE

QRW040A0P741-H

Part No QRW040A0P741-H
Manufacturer TE Connectivity
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Win Source Part Number 286149-QRW040A0P741-H
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QRW040A0P741-H CAD Model

Description

The QRW040A0P741-H is a DC-DC converter manufactured by TE Connectivity. It's a non-isolated point-of-load (POL) converter designed for high efficiency and reliable power conversion in various applications. This converter stands out for its combination of power density and features, making it a robust solution for modern electronic systems.

Applications:

  • Data Centers: Powering critical components in servers, storage systems, and networking infrastructure.
  • Telecommunications Equipment: Supplying regulated power to routers, switches, and other telecom devices.
  • Industrial Automation: Providing power for programmable logic controllers (PLCs), sensors, and other industrial control systems.
  • Networking Devices: Powering Ethernet switches, routers, and other networking equipment.
  • Embedded Systems: Integration into a variety of embedded systems requiring high-efficiency power conversion.

Features:

  • High Efficiency: Optimized design for maximum power conversion efficiency, minimizing heat generation and energy waste.
  • Compact Size: Space-saving design allows for easy integration into densely populated PCBs.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages, providing flexibility in system design.
  • Adjustable Output Voltage: Output voltage can be precisely adjusted to meet specific application requirements.
  • Overcurrent Protection: Integrated protection against overcurrent conditions, safeguarding the converter and the load.
  • Overtemperature Protection: Thermal shutdown feature prevents damage due to overheating.
  • Remote On/Off Control: Enables remote control of the converter's operation.

Benefits:

  • Reduced Energy Costs: High efficiency translates to lower energy consumption and reduced operating expenses.
  • Increased System Reliability: Built-in protection features enhance system reliability and prevent failures.
  • Simplified Design: Compact size and wide input voltage range simplify system design and integration.
  • Improved Thermal Management: Minimal heat dissipation contributes to better thermal management.
  • Flexible Operation: Adjustable output voltage and remote on/off control offer operational flexibility.

Additional Details:

The QRW040A0P741-H is designed for surface-mount assembly. Consult the TE Connectivity datasheet for detailed specifications, including input voltage range, output voltage range, maximum output current, switching frequency, and operating temperature range. Ensure adherence to recommended soldering profiles during assembly. This converter is designed to meet relevant safety and EMC standards.

You May Also Be Interested in

Zilog
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
AMCC
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Lowest to $11.4253
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess