EN
  • EN
  • DE

SG73P1JTTD1001F

Part No SG73P1JTTD1001F
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Description RES 1K OHM 1% 1/3W 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 1 kOhms
Tolerance ±1%
Power (Watts) 0.5W, 1/2W
Composition Thick Film
Features Automotive AEC-Q200, Pulse Withstanding
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Case / Package 0603 (1608 Metric)
Supplier Device Package 0603
Size / Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max) 0.022" (0.55mm)
Number of Terminations 2
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1581974-SG73P1JTTD1001F
Ultra Librarian 3D Model Ultra Librarian SG73P1JTTD1001F CAD Model

Description

N

You May Also Be Interested in

Yageo
RES SMD 33 OHM 5% 1/8W 0805
Lowest to $0.0044
Rohm Semiconductor
RES SMD 47K OHM 5% 1/8W 0805
Lowest to $0.0146
Yageo
RES SMD 442 OHM 1% 1/10W 0603
Lowest to $0.0033
Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105
Panasonic
RES SMD 4.22K OHM 1% 1/10W 0402
Lowest to $0.0292
Vishay
RES SMD 20 OHM 1% 1/3W 0603
Lowest to $0.0745
Yageo
RES SMD 52.3 OHM 1% 1/10W 0603
Need more? Email Us
Stackpole Electronics Inc.
RES 0.015 OHM 1% 3W 2512
Lowest to $0.7277
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess