EN
  • EN
  • DE

M80-8880405

Part No M80-8880405
Manufacturer Harwin Inc.
Catalog Power Entry Connectors - Inlets, Outlets, Modules
Description M80-8880405 Harwin Power to the Board Datamate L-Tek 2+2 FEM BORE CRIMP AU CLIP/SHELL datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Harwin
Product Category Power to the Board
RoHS Details
REACH - SVHC Details
Product Type Power to the Board
Contact Gender Socket (Female)
Current Rating 3 A
Voltage Rating 300 V
Number of Positions 4 Position
Mounting Style Cable Mount / Free Hanging
Termination Style Crimp
Pitch 2 mm
Series L-Tek
Tradename Datamate
Brand Harwin
Contact Material Beryllium Copper
Contact Plating Gold
Housing Color Black
Housing Material Polyester
Maximum Operating Temperature + 125 C
Minimum Operating Temperature - 55 C
Mounting Angle Straight
Number of Rows 2 Row
Product Wire Housings
Row Spacing 2 mm
Factory Pack Quantity Factory Pack Quantity 1
Subcategory Power Connectors
Unit Weight 0.035274 oz
Ultra Librarian 3D Model Ultra Librarian M80-8880405 CAD Model

You May Also Be Interested in

TE Connectivity
AC Power Entry Modules 6A DUAL F
Need more? Email Us
TE Connectivity
Mains Power Connector, 115/230VA
Need more? Email Us
TE Connectivity
AC Power Entry Modules 6A DUAL F
Need more? Email Us
TE Connectivity
MULTI-FUNCTION INLET FILTER, POW
Need more? Email Us
Changzhou AMASS Electronics Co. Ltd
Plug Power Connectors
Lowest to $0.2911
TE Connectivity
AC Power Entry Modules 10A DUAL
Need more? Email Us
TE Connectivity
Heavy Duty Power Connectors SCKT
Need more? Email Us
TE Connectivity
AC Power Entry Modules M Series
Need more? Email Us
TE Connectivity
ENHANCED PERFORMANCE SNAP-IN COM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess