EN
  • EN
  • DE

PCNH-124H3MHZF,00000

Part No PCNH-124H3MHZF,00000
Manufacturer TE Connectivity
Catalog Custom Parts (N - R)
Description General Purpose Relay SPST-NO 24VDC PC Pins
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1148605-PCNH-124H3MHZF,00000
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCNH-124H3MHZF,00000 CAD Model

Description

The PCNH-124H3MHZF,00000 is a power relay manufactured by TE Connectivity. Power relays are electromechanical switches used to control high-current or high-voltage circuits with a low-power signal. This specific relay is designed for applications requiring reliable switching performance and a defined set of electrical characteristics.

Applications

  • Industrial automation systems
  • Motor control circuits
  • Power distribution units (PDUs)
  • HVAC systems
  • Lighting control systems
  • Uninterruptible Power Supplies (UPS)

Features

  • High contact current rating
  • Coil voltage of 24VDC
  • Multiple contact configurations (e.g., SPDT, DPDT)
  • Compact size
  • RoHS compliant

Benefits

  • Provides reliable switching of high-power circuits
  • Offers a wide range of applications
  • Enables remote control of electrical loads
  • Reduces power consumption in control circuits
  • Meets industry safety standards

Technical Specifications

The PCNH-124H3MHZF,00000 relay has a coil voltage of 24VDC, which is the voltage required to energize the relay coil and actuate the contacts. It has a high contact current rating, typically in the range of 10A to 30A, depending on the specific configuration. The contact configuration, such as Single Pole Double Throw (SPDT) or Double Pole Double Throw (DPDT), determines the number of circuits that can be switched by the relay. The relay's operating time (the time it takes for the contacts to switch) is typically in the milliseconds range. The insulation resistance and dielectric strength are important parameters that ensure the relay's ability to withstand high voltages without breakdown. The mechanical and electrical life of the relay are measures of its durability and reliability over repeated operations.

The relay is often designed with features like quick-connect terminals or PCB mounting options for easy integration into various systems. It's also commonly designed to withstand vibration and shock, making it suitable for industrial environments. The relay’s materials are selected to ensure long-term reliability and compliance with environmental regulations such as RoHS. Always refer to the official datasheet for precise electrical ratings, mechanical dimensions, and operating characteristics.

You May Also Be Interested in

ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
QSI
Need more? Email Us
Renesas Electronics America
Need more? Email Us
RF Micro Devices
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Intel
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess