EN
  • EN
  • DE

PCN-124D3MHZ-001

Part No PCN-124D3MHZ-001
Manufacturer TE Connectivity
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833548-PCN-124D3MHZ-001
Ultra Librarian 3D Model Ultra Librarian PCN-124D3MHZ-001 CAD Model

Description

The PCN-124D3MHZ-001 is a crystal oscillator manufactured by TE Connectivity. Crystal oscillators are fundamental components used to generate stable and accurate clock signals in electronic circuits.

Applications

  • Microcontrollers: Provides the clock signal for microcontroller operation.
  • Communication equipment: Used in network devices and radios for accurate frequency control.
  • Embedded systems: Serves as the timing source in various embedded applications.
  • Test and measurement equipment: Used in signal generators and frequency counters.
  • Industrial control systems: Provides precise timing for industrial automation.

Features

  • 3 MHz frequency: Generates a stable 3 MHz clock signal.
  • High frequency stability: Maintains a consistent frequency over temperature and voltage variations.
  • Low jitter: Produces a clean clock signal with minimal timing variations.
  • Compact size: Suitable for space-constrained applications.
  • Surface mount technology (SMT): Designed for automated assembly.

Benefits

  • Precise timing: Enables accurate operation of digital circuits.
  • Stable performance: Ensures reliable operation under varying conditions.
  • Reduced errors: Minimizes timing-related errors in digital systems.
  • Simplified design: Simplifies clock circuit design.
  • Improved system reliability: Contributes to the overall reliability of the electronic system.

Additional Details

The PCN series from TE Connectivity is known for its reliability and performance. The specific voltage requirements, temperature range, and other detailed specifications for the PCN-124D3MHZ-001 can be found in the manufacturer's datasheet. Crystal oscillators are essential for synchronizing operations in digital systems.

You May Also Be Interested in

3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4596 $51.0860
85+ $1.1977 $101.8045
130+ $1.1602 $150.8260
180+ $1.1228 $202.1040
235+ $1.0854 $255.0690
310+ $0.9731 $301.6610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess