EN
  • EN
  • DE

OUAZ-SH-124DZ,405

Part No OUAZ-SH-124DZ,405
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description RELAY GEN PURP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer TE Connectivity Potter & Brumfield Relays
Status Active
Win Source Part Number 127818-OUAZ-SH-124DZ,405
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OUAZ-SH-124DZ,405 CAD Model

Description

The OUAZ-SH-124DZ,405 is a single pole, single throw (SPST) miniature PCB power relay manufactured by TE Connectivity. This relay is engineered for diverse applications requiring reliable switching in a compact form factor. It operates on a 24VDC coil voltage and is designed to handle specific current and voltage levels, making it suitable for controlling a variety of electrical loads. The ",405" likely refers to a specific manufacturing or packaging detail, but the core functionality remains consistent with the OUAZ-SH series.

Applications:

  • Industrial Automation: Used in control panels and automation systems to switch power to various components, such as motors, solenoids, and lights.
  • Telecommunications Equipment: Found in telecom infrastructure for switching signals and power in communication systems.
  • Security Systems: Integrated into security devices for controlling access and triggering alarms.
  • Building Automation: Employed in smart building systems for controlling lighting, HVAC, and other building functions.
  • Medical Equipment: Used in medical devices for switching power and control circuits, where reliability is paramount.

Features:

  • Miniature Package: Compact size allows for high-density PCB mounting.
  • SPST Contact Form: Simple single pole, single throw configuration for basic switching needs.
  • 24VDC Coil Voltage: Designed to operate with a 24VDC control signal.
  • High Contact Rating: Capable of switching significant current and voltage loads.
  • Sealed Construction: Provides protection against environmental contaminants, ensuring reliable operation.
  • RoHS Compliance: Meets the Restriction of Hazardous Substances directive, making it environmentally safe.

Benefits:

  • Dependable Performance: Offers consistent and reliable switching for critical applications.
  • Space Efficiency: Small footprint allows for use in compact devices and control systems.
  • Wide Range of Applications: Suitable for use in various industries due to its robust design and electrical characteristics.
  • Long Service Life: Durable construction ensures a long and reliable operational life.
  • Enhanced Reliability: Sealed construction protects against dust and moisture, improving reliability in harsh environments.

Additional Details:

The OUAZ-SH-124DZ,405 relay operates with a 24VDC coil and is designed for PCB mounting. Its sealed construction protects it from dust and other contaminants, enhancing its reliability. The relay is commonly used in various applications where reliable switching is required, such as in industrial control systems, telecommunications equipment, and security systems. Its compact size and robust design make it a popular choice for engineers and designers. The part is generally available through electronic component distributors. The ",405" suffix may refer to a specific production batch, date code or internal tracking number, but does not materially change the specifications or datasheet requirements for the part.

You May Also Be Interested in

Coto Technology
RELAY REED SPST 500MA 12V
Need more? Email Us
TE Connectivity
RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $2.7590
Omron
RELAY TELECOM DPDT 2A 3VDC
Lowest to $1.9636
Panasonic
RELAY GEN PURPOSE DPDT 1A 4.5V
Lowest to $3.5730
TE Connectivity
RELAY TELECOM DPDT 2A 5VDC
Lowest to $3.2368
Omron
RELAY GEN PURPOSE SPDT 2A 24VDC
Lowest to $5.9043
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $68.1173
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Need more? Email Us
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $7.4062

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess