EN
  • EN
  • DE

ORWH-SS-112D1F

Part No ORWH-SS-112D1F
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer TE Connectivity Potter & Brumfield Relays
Status Active
Win Source Part Number 264233-ORWH-SS-112D1F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ORWH-SS-112D1F CAD Model

Description

The ORWH-SS-112D1F is a power relay manufactured by TE Connectivity. Power relays are electromechanical switches used to control high-power circuits with a low-power signal. This specific model is commonly used in various industrial, automotive, and appliance applications where reliable switching of significant loads is required.

Applications

  • Automotive applications (e.g., starter circuits, lighting control)
  • Industrial control systems (e.g., motor control, solenoid activation)
  • Appliance control (e.g., HVAC systems, refrigerators)
  • Power supplies
  • Lighting control systems

Features

  • High Switching Capacity: Designed to handle significant current and voltage loads.
  • Compact Size: Allows for easy integration into various applications.
  • SPST-NO Contact Configuration: Single Pole Single Throw - Normally Open configuration provides simple on/off switching.
  • Coil Voltage: 12VDC coil voltage for compatibility with common control circuits.
  • Sealed Construction: Offers protection against dust, moisture, and other environmental contaminants.

Benefits

  • Reliable Switching: Provides dependable switching performance for critical applications.
  • Long Lifespan: Designed for extended operational life under demanding conditions.
  • Easy Integration: Compact size and standard configuration simplify installation.
  • Protection Against Environmental Factors: Sealed construction ensures reliable operation in harsh environments.
  • Cost-Effective Solution: Offers a balance of performance and affordability.

Additional Details

The ORWH-SS-112D1F relay typically features a coil resistance optimized for efficient operation at its rated voltage. It is constructed using high-quality materials to ensure durability and resistance to wear and tear. The relay's contacts are often made of silver alloy to minimize contact resistance and maximize conductivity. Understanding the relay's specifications, such as contact current rating, coil voltage, and operating temperature range, is crucial for proper application and reliable performance. Proper mounting and wiring techniques should be followed to ensure optimal operation and prevent damage to the relay or the surrounding circuitry.

You May Also Be Interested in

TE Connectivity
Electromechanical Relay 24VDC 480Ohm 8A DPST-NO/DPST-NC (55x16.5x16.5)mm THT Safety Relay
Lowest to $26.1941
Omron
RELAY GEN PURPOSE DPST 5A 12V
Lowest to $7.7925
TE Connectivity
2 pole 30 A, 2 CO or 2 NO contacts | RELAY GEN PURPOSE DPDT 30A 24V
Lowest to $11.6773
TE Connectivity
RELAY CONTACTOR SPST 500A 48V /
Need more? Email Us
Coto Technology
RELAY REED SPST 3A 24V /
Lowest to $70.2811
Omron
Electromechanical Relay SPDT 16A 24VDC 1.44KOhm Through Hole
Need more? Email Us
TE Connectivity
Electromechanical Relay 12VDC 500A SPST-NO-DM Flange Contactor Relay
Lowest to $139.7989
TE Connectivity
RELAY GEN PURPOSE 6PST 8A 18V / General Purpose Relay 6PST-3NO/3NC (3 Form A, 3 Form B) 18VDC Coil Through Hole
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 28V / General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0092 $52.1196
31+ $3.2896 $101.9776
48+ $3.1868 $152.9664
65+ $3.0840 $200.4600
84+ $2.9812 $250.4208
113+ $2.6728 $302.0264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess