EN
  • EN
  • DE

NC-076191-10-9

Part No NC-076191-10-9
Manufacturer TE Connectivity
Catalog Labels, Labeling
Description LABEL DIE-CUT 0.25" X 0.25" WHT  /  White Die-Cut Label 0.25" x 0.25" (6.4mm x 6.4mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Labels, Labeling
Mfr TE Connectivity Raychem Cable Protection
Series NC
Package Box
Label Type Die-Cut
Label Size 0.25" x 0.25" (6.4mm x 6.4mm)
Color White
Material Nylon
For Use With/Related Products T308S Thermal Transfer Printer
Temperature Range - Operating -40°C ~ 140°C
Base Product Number NC0
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3919.10.2055
Other Names 6-1200610-9,A61135-000
Standard Package 10,000
Win Source Part Number 1042272-NC-076191-10-9
Ultra Librarian 3D Model Ultra Librarian NC-076191-10-9 CAD Model

Description

The NC-076191-10-9 is a label from TE Connectivity Raychem Cable Protection.

  • Series: NC
  • Color: White
  • Material: Nylon
  • Printer Compatibility: T308S thermal transfer printer
  • Shape: Die-Cut
  • Size: 0.25" x 0.25" (6.4mm x 6.4mm)
  • Packaging: Box of 10,000
  • Operating Temperature: -40°C to 140°C
  • Application: Cable and wire management

You May Also Be Interested in

TE Connectivity
Wire Labels & Markers HS-SLV 3/1
Need more? Email Us
TE Connectivity
D-SCE-1K-2.4-50-S1-8-CS8766
Need more? Email Us
TE Connectivity
Wire Labels & Markers HS-SLV 1/4
Need more? Email Us
TE Connectivity
Wire Labels & Markers HX-SCE-1K-
Need more? Email Us
Phoenix Contact
SHRINK SLEEVE ROLL YEL THERMOMAR
Need more? Email Us
TE Connectivity
Wire Labels & Markers TTMS-2.4-9
Need more? Email Us
TE Connectivity
HT-SCE-2.5K-1/4-0-PB-CS778
Need more? Email Us
TE Connectivity
D-SCE-1K-6.4-50-S1-1-CS876
Need more? Email Us
Phoenix Contact
LABEL HEAT SHRINKABLE WHITE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess