EN
  • EN
  • DE

MT2000-3.0-9-SP

Part No MT2000-3.0-9-SP
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description HEATSHRINK 0.12" X 2500' WHITE / Heat Shrink Tubing, Semi Rigid 0.120" (3.05mm) 2.5 to 1 White 2500.0' (762.0m)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Tubing
Mfr TE Connectivity Raychem Cable Protection
Series Altera™ MT2000
Package Spool
Product Status Obsolete
Type Tubing, Semi Rigid
Shrinkage Ratio 2.5 to 1
Length 2500.0' (762.0m)
Inner Diameter - Supplied 0.120" (3.05mm)
Inner Diameter - Recovered 0.047" (1.19mm)
Recovered Wall Thickness 0.010" (0.25mm)
Material Polyolefin (PO), Irradiated
Features Strain Resistant
Color White
Temperature Range - Operating -40°C ~ 105°C
Shrink Temperature 110°C
Base Product Number MT2000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names CN7619-000,Q4204325
Standard Package 1
Win Source Part Number 1052812-MT2000-3.0-9-SP
Ultra Librarian 3D Model Ultra Librarian MT2000-3.0-9-SP CAD Model

Description

This electronic component is a semi-rigid tubing, which is a part of the Altera™ MT2000 series.

  • Series: Altera™ MT2000
  • Win Source Part Number: 1052812-MT2000-3.0-9-SP
  • Color: White
  • Feature: Strain-resistant
  • Package: Spool
  • Length: 2500.0' (762.0m)
  • Shrinkage Ratio: 2.5 to 1
  • Supplied Inner Diameter: 0.120" (3.05mm)
  • Recovered Inner Diameter: 0.047" (1.19mm)
  • Recovered Wall Thickness: 0.010" (0.25mm)
  • Shrink Temperature: 110°C
  • Operating Temperature Range: -40°C ~ 105°C

You May Also Be Interested in

TE Connectivity
BOOT MOLDED Y / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING / Heat Shrink Tubing Flexible Non Halogenated
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ63 BLACK / Heat Shrink Boot Black 63
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ74 BLACK / Heat Shrink Boot Black 74
Need more? Email Us
Qualtek
HEATSHRINK 30/12MM-30M
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ42 BLACK / Heat Shrink Boot Black 42
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess