EN
  • EN
  • DE

CA339EX

Part No CA339EX
Manufacturer Intersil Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051013-CA339EX
Categories OEM Parts(C-E)
Manufacturer Intersil Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CA339EX CAD Model

Description

The CA339EX is a quad voltage comparator manufactured by Intersil Corporation. This device consists of four independent voltage comparators on a single chip, designed for use in a wide range of analog applications. It offers high accuracy, low power consumption, and excellent stability, making it suitable for various comparator-based circuits.

Applications

  • Window comparators
  • Zero-crossing detectors
  • Voltage level detectors
  • Oscillators
  • Threshold detectors
  • Analog-to-digital converters (ADCs)

Features

  • Quad Comparators: Four independent comparators in a single package.
  • Single Supply Operation: Operates from a single power supply.
  • Low Input Bias Current: Minimizes input loading effects.
  • Low Input Offset Voltage: Ensures high accuracy in comparison.
  • High Open-Loop Gain: Provides sharp and accurate switching.
  • TTL Compatible Outputs: Simplifies interfacing with digital logic circuits.

Benefits

  • Reduced component count due to the integration of four comparators in one package.
  • Simplified circuit design with single supply operation.
  • Improved accuracy in comparison with low input offset voltage.
  • Easy interfacing with digital systems due to TTL compatible outputs.
  • Versatile for a wide range of analog applications.

Additional Details

The CA339EX typically operates on a supply voltage range of +3V to +36V, or ±1.5V to ±18V with dual supplies. The specific operating temperature range is generally commercial (0°C to +70°C); however, the datasheet from Intersil Corporation should be consulted for definitive specifications. It is available in various packages, including DIP and SOIC. Common uses are in power supply monitoring, industrial control systems, and automotive electronics. The device is designed for stable and reliable operation over a wide range of conditions. The output of each comparator can be connected to a pull-up resistor for increased flexibility.

You May Also Be Interested in

Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
Molex, LLC
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess