EN
  • EN
  • DE

MS5837-02BA06

Part No MS5837-02BA06
Manufacturer TE Connectivity
Catalog Pressure Sensors, Transducers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831598-MS5837-02BA06
Ultra Librarian 3D Model Ultra Librarian MS5837-02BA06 CAD Model

Description

The MS5837-02BA06 is an ultra-small, gel-filled pressure sensor from TE Connectivity. It is optimized for depth measurement systems, including diving computers and depth loggers. This sensor is robust and designed for harsh environments.

Applications:

  • Diving computers
  • Depth loggers
  • Underwater vehicles (ROVs, AUVs)
  • Water level measurement
  • Wearable devices for water sports

Features:

  • High resolution module: 2 mm
  • Fast conversion down to 0.5 ms
  • Low power consumption: 0.6 μA (standby
  • Integrated digital pressure sensor (24 bit ΔΣ ADC)
  • Supply voltage: 1.5 V to 3.6 V
  • Operating temperature: -20°C to +85°C
  • I2C interface
  • Gel-filled for water resistance
  • Ceramic-metal package

Benefits:

  • Accurate depth measurements: Provides high-resolution depth information.
  • Low power consumption: Suitable for battery-powered underwater devices.
  • Small size: Enables integration into compact designs.
  • Robust design: Withstands harsh underwater environments.
  • Easy to use: Communicates via a standard I2C interface.

The MS5837-02BA06 integrates a pressure sensor and a signal conditioning IC in a small package. The sensor converts pressure to an analog voltage, which is digitized by a 24-bit delta-sigma ADC. The digitized values are then available through the I2C interface. The gel filling protects the sensor from water damage and corrosion, making it reliable for long-term underwater use. The sensor also incorporates temperature compensation for accurate measurements across a range of temperatures.

Its resilience and accurate performance make the MS5837-02BA06 an ideal choice for applications requiring precise depth sensing in challenging underwater conditions.

You May Also Be Interested in

Amphenol Advanced Sensors
SENSOR 30PSIG 1/8\
Need more? Email Us
Honeywell
SENSOR AMP 250BAR 4-20MA OUT
Need more? Email Us
Honeywell
MLH ALL METAL PRESS SENSE -ATF
Need more? Email Us
Honeywell
SENSOR 1PSIG 12BIT 4SIP
Need more? Email Us
Honeywell
SENSOR 30PSIG 0.08\
Need more? Email Us
Amphenol
SENSOR 0.36PSID 0.08\
Need more? Email Us
Honeywell
SENSOR 1PSIG 0.08\
Need more? Email Us
Honeywell
SENSOR 15PSIC 0.14\
Need more? Email Us
TE Connectivity
SENSOR
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7172 $62.8688
9+ $12.8967 $116.0703
14+ $12.4936 $174.9104
20+ $12.0905 $241.8100
25+ $11.6874 $292.1850
34+ $10.4782 $356.2588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,940 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess