EN
  • EN
  • DE

MS5607-02BA01

Part No MS5607-02BA01
Manufacturer TE Connectivity
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983095-MS5607-02BA01
Categories OEM Parts(M-N)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MS5607-02BA01 CAD Model

Description

The MS5607-02BA01 is a high-resolution altimeter sensor manufactured by TE Connectivity Measurement Specialties. It's a miniaturized barometric pressure sensor with a digital interface, optimized for altitude and pressure measurements. This sensor is often employed in applications requiring accurate and reliable environmental data, such as weather monitoring, GPS navigation enhancement, and drone altitude control.

Applications

  • Altimeters
  • Barometers
  • Weather stations
  • GPS navigation enhancement
  • Drone altitude control
  • Mobile devices
  • Wearable devices (e.g., smartwatches)

Features

  • High resolution: Provides accurate pressure and altitude readings.
  • Digital interface: Simplifies integration with microcontrollers.
  • Low power consumption: Suitable for battery-powered devices.
  • Internal factory calibration: Ensures accuracy out of the box.
  • Small size: Allows for integration into compact devices.
  • Integrated temperature sensor for temperature compensation.
  • SPI and I2C interface options.

Benefits

  • Accurate altitude measurement: Enhances navigation and control systems.
  • Precise pressure sensing: Enables reliable weather monitoring.
  • Easy integration: Simplifies design and reduces development time.
  • Extended battery life: Minimizes power drain in portable devices.
  • Stable performance: Provides consistent and reliable measurements.

Technical Specifications:

  • Pressure Range: 10 to 1200 mbar (hPa)
  • Resolution: 0.012 mbar
  • Altitude Resolution: 10 cm
  • Supply Voltage: 1.8V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Digital Interface: I2C and SPI
  • Package Type: LGA

The MS5607-02BA01 altimeter sensor is a high-performance and versatile component for pressure and altitude measurement. Its high resolution, digital interface, and low power consumption make it a suitable choice for a wide range of applications, from weather monitoring to drone control. Always refer to the official TE Connectivity datasheet for detailed specifications, performance characteristics, and application guidelines to ensure proper usage and optimal performance.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334
Meled
Lowest to $0.1113
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Meled
Lowest to $0.1103
SMC Diode Solutions
Cyl; Compact Guide; Slide Brg
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
33+ $1.5555 $51.3315
65+ $1.5555 $101.1075
100+ $1.5069 $150.6900
138+ $1.4583 $201.2454
178+ $1.4097 $250.9266
238+ $1.2639 $300.8082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,326 pieces
MOQ: 33 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess