EN
  • EN
  • DE
  • IT

KTKK-1113

Part No KTKK-1113
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description CONN BACKSHELL ADPT SZ D  /  Connector Backshell, Heat Shrink Adapter D
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity Aerospace, Defense and Marine
Series Thermofit KTKK
Package Bulk
Product Status Obsolete
Type Backshell, Heat Shrink Adapter
Diameter - Outside 1.154" (29.30mm)
Shell Size - Insert D
Cable Exit 180°
Shielding Shielded
For Use With/Related Products MIL-C-38999 Series III, IV
Base Product Number KTKK
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 143089-000,5-1191035-1
Standard Package 1
Win Source Part Number 1119272-KTKK-1113
Ultra Librarian 3D Model Ultra Librarian KTKK-1113 CAD Model

Description

This backshell heat shrink adapter is a part of the Thermofit KTKK series of connectors designed for use with MIL-C-38999 Series III and IV products. The shielded adapter is made of high-quality materials and has a diameter of 1.154 inches.

  • Series: Thermofit KTKK
  • Compatible Series: MIL-C-38999 Series III and IV
  • Shielded: yes
  • Diameter: 1.154 inches
  • Shell Size: D
  • Cable Exit: 180 degrees
  • Packaging: bulk

You May Also Be Interested in

TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
Panduit Corp
HEAT SHRINK THIN BLACK 1" X 6"
Need more? Email Us
Alpha Wire
HEAT SHRINK TUBE 1/2 CLEAR 50'
Need more? Email Us
TE Connectivity
VERSAFIT ELEC / Heat Shrink Tubing Spool
Need more? Email Us
TE Connectivity
HEATSHK TUBING FR 7.4DIA X 80MM
Need more? Email Us
Qualtek
HEATSHRINK 22/6MM-48"
Need more? Email Us
TE Connectivity
HEATSHRINK FLUOR 1/4" BLK
Need more? Email Us
3M
HEATSHRINK TUBING 1 BLACK / Heat Shrink Tubing ST Polyolefin Black Thin Automotive Bag
Need more? Email Us
TE Connectivity
HEAT SHRINK 1/8" BLACK / Heat Shrink Tubing ST Polyolefin Black Thin
Lowest to $6.3329

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess