EN
  • EN
  • DE

JWD-171-17

Part No JWD-171-17
Manufacturer TE Connectivity
Catalog Reed Relays
Description RELAY REED SPST 500MA 5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Mounting Type Through Hole
Coil Voltage 5VDC
Contact Form SPST-NC (1 Form B)
Contact Rating (Current) 500 mA
Switching Voltage 100VDC - Max
Coil Current 10 mA
Coil Type Non Latching
Features Diode
Termination Style PC Pin
Must Operate Voltage 3.8 VDC
Must Release Voltage 0.5 VDC
Operate Time 1.5 ms
Release Time 0.5 ms
Temperature Range - Operating -35°C ~ 85°C
Contact Material Ruthenium (Ru)
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1550509-JWD-171-17
Ultra Librarian 3D Model Ultra Librarian JWD-171-17 CAD Model

Description

N

You May Also Be Interested in

Coto Technology
RELAY REED SPST-NO 250MA 5V
Lowest to $9.1764
Standex-Meder Electronics
RELAY REED SPST 500MA 5V
Lowest to $8.7545
Standex-Meder Electronics
HIGH VOLTAGE REED RELAY, FORM 1A
Lowest to $40.9090
Littelfuse Inc.
RELAY REED SPST 500MA 12V
Lowest to $8.7970
Coto Technology
RELAY REED SPST 3A 12V
Need more? Email Us
Coto Technology
RELAY REED SPDT 250MA 5V
Need more? Email Us
Coto Technology
RELAY (HG) 1FA 500 O 12 V BOM/MF
Need more? Email Us
Coto Technology
RELAY REED SPST 2A 5V THRU-HOLE
Need more? Email Us
Littelfuse Inc.
RELAY REED SPST 500MA 5V
Lowest to $7.6241

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess