EN
  • EN
  • DE

JMAC-12XM

Part No JMAC-12XM
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description JMAC-12XM = M39016/9-060M / General Purpose Relay DPDT (2 Form C) Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Signal Relays, Up to 2 Amps
Mfr TE Connectivity
Series MAC
Package Bulk
Product Status Active
Mounting Type Through Hole
Coil Voltage 12VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 1 A
Switching Voltage 115VAC, 28VDC - Max
Coil Current 30.8 mA
Coil Type Non Latching
Termination Style PC Pin
Seal Rating Sealed - Hermetically
Must Operate Voltage 7 VDC
Must Release Voltage 0.63 VDC
Operate Time 2 ms
Release Time 1.5 ms
Temperature Range - Operating -65°C ~ 125°C
Contact Material Silver Palladium (AgPd), Gold (Au)
Relay Type General Purpose
Coil Resistance 390 Ohms
Base Product Number JMAC
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0050
Win Source Part Number 924873-JMAC-12XM
Ultra Librarian 3D Model Ultra Librarian JMAC-12XM CAD Model

Description

The 924873-JMAC-12XM is a DPDT signal relay from TE Connectivity's MAC series.

  • Application: It is designed for applications requiring a reliable switching solution
  • Current Rating: up to 2 Amps
  • Termination Style: PC pin termination style for easy installation on printed circuit boards
  • Coil Voltage: 12VDC
  • Coil Resistance: 390 Ohms
  • Coil Current: 30.8 mA
  • Contact Material: silver palladium (AgPd) and gold (Au) for excellent conductivity and durability
  • Seal: sealed relay
  • Switching Voltage: 115VAC and 28VDC
  • Temperature Range: -65°C to 125°C
  • Package: 1 pcs
  • Status: active product from TE Connectivity

You May Also Be Interested in

Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $62.3977
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 24VDC
Lowest to $7.3330
Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $5.0109
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $68.1173
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $12.2239
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Need more? Email Us
Omron
RELAY TELECOM DPDT 1A 24VDC
Lowest to $4.6784
Omron
RELAY GEN PURPOSE SPDT 1A 24VDC
Lowest to $0.9341
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 5VDC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess