EN
  • EN
  • DE

TEA1211

Part No TEA1211
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description High efficiency auto-up/down DC/DC converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266596-TEA1211
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1211 CAD Model

Description

Introducing the TEA1211: High-Efficiency Synchronous Step-Down Switched-Mode Converter

The TEA1211 from NXP Semiconductors is a state-of-the-art, high-efficiency synchronous step-down switched-mode converter designed to meet the rigorous demands of modern portable and low-power applications. This innovative component is engineered to provide a seamless and efficient voltage conversion, ensuring that devices not only conserve energy but also maintain stable operation under varying load conditions.

Key Features of the TEA1211

  • Wide Input Voltage Range: The TEA1211 operates with an input voltage range of 4.5 V to 40 V, accommodating a broad spectrum of power sources and enabling its use in a diverse array of applications.
  • Adjustable Output Voltage: Users can set the output voltage from as low as 0.8 V up to the input voltage, providing the flexibility needed to power different components within a system.
  • High Efficiency: With its synchronous rectification and low quiescent current, the TEA1211 is optimized for high efficiency across a wide load range, making it an ideal choice for battery-powered devices.
  • Power Save Mode: To further enhance its efficiency, the TEA1211 features a power save mode for light-load conditions, reducing power consumption when full power is not necessary.
  • Protection Features: The device includes a comprehensive set of protection features such as overcurrent protection, short-circuit protection, and thermal shutdown, ensuring the safety and longevity of the end application.

Applications

The TEA1211 is versatile and can be utilized in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Industrial and automotive systems
  • Networking and telecommunications equipment
  • Consumer electronics

With its compact size and high level of integration, the TEA1211 is a perfect solution for designers looking to optimize power management in space-constrained environments. The device's robust design and flexible operation make it a go-to component for ensuring efficient power delivery in your next project.

Whether you are developing a handheld device or an industrial control system, the TEA1211 from NXP provides the performance and reliability you need to deliver a superior end product to your customers.

You May Also Be Interested in

Tyco Electronics
Lowest to $1.1071
Microchip Technology
Lowest to $6.2562
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess