EN
  • EN
  • DE

TMS-SCE-1/2-2.0-4

Part No TMS-SCE-1/2-2.0-4
Manufacturer TE Connectivity
Catalog Labels, Labeling
Description LABEL HEAT SHRINKABLE YELLOW / Yellow Heat Shrinkable Label 0.50" x 1.97" (12.7mm x 50.0mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Labels, Labeling
Mfr TE Connectivity Raychem Cable Protection
Series TMS-SCE
Package Cut Tape (CT),Tape & Box (TB)
Label Type Heat Shrinkable
Label Size 0.50" x 1.97" (12.7mm x 50.0mm)
Color Yellow
Material Polyolefin (PO), Flame Retardant, Irradiated
For Use With/Related Products T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers
Temperature Range - Operating -55°C ~ 135°C
Base Product Number TMS-SCE
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names TMS-SCE-1/2-2.0-4-ND,TMS-SCE-1/2-2.0-4CT,TMS-SCE-1/2-2.0-4TB,4-1195004-1,6325250001
Standard Package 250
Win Source Part Number 1038082-TMS-SCE-1/2-2.0-4
Ultra Librarian 3D Model Ultra Librarian TMS-SCE-1/2-2.0-4 CAD Model

Description

The TMS-SCE series electronic component with the Win Source Part Number 1038082-TMS-SCE-1/2-2.0-4 is a label for cable and wire management.

  • Manufacturer: TE Connectivity Raychem Cable Protection
  • Product: Label for cable and wire management
  • Series: TMS-SCE
  • Win Source Part Number: 1038082-TMS-SCE-1/2-2.0-4
  • Application: Cable and wire management
  • Type: Heat shrinkable label
  • Material: Polyolefin (PO)
  • Feature: Flame retardant and irradiated
  • Color: Yellow
  • Size: 0.50" x 1.97" (12.7mm x 50.0mm)
  • Compatible Printers: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers
  • Popularity: Medium
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH Status: Unaffected

You May Also Be Interested in

TE Connectivity
Wire Labels & Markers HS-SLV 3/1
Need more? Email Us
TE Connectivity
TMS-SCE-F1K-3/8-2
Need more? Email Us
TE Connectivity
D-SCE-1K-6.4-50-S1-9-CS8766
Need more? Email Us
Brady Corporation
SLEEVE, 0.5 IN DIA X 2 IN W / Label
Need more? Email Us
TE Connectivity
Labels and Industrial Warning Si
Need more? Email Us
TE Connectivity
Wire Labels & Markers HS-SLV 1/2
Need more? Email Us
TE Connectivity
Wire Labels & Markers TMS-SCE-1/
Need more? Email Us
TE Connectivity
Wire Labels & Markers TMS-SCE-2X
Need more? Email Us
TE Connectivity
D-SCE-25-50-S2C150-9-CS876
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3920 $50.2320
51+ $1.9627 $100.0977
79+ $1.9014 $150.2106
109+ $1.8400 $200.5600
141+ $1.7787 $250.7967
189+ $1.5947 $301.3983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,395 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess