EN
  • EN
  • DE

HL2010E-KIT-120V

Part No HL2010E-KIT-120V
Manufacturer TE Connectivity
Catalog Custom Parts (E - I)
Description Light Duty Heating Tool
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1175753-HL2010E-KIT-120V
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HL2010E-KIT-120V CAD Model

Description

The HL2010E-KIT-120V is a heat gun kit manufactured by TE Connectivity. This kit is designed for a variety of heat shrinking and heat staking applications, providing users with a versatile and reliable tool for their projects.

Applications:

  • Heat shrinking tubing for wire and cable insulation
  • Heat staking of plastic components
  • Soldering and desoldering surface mount components
  • Activating adhesives
  • Vinyl wrapping

Features:

  • Adjustable Temperature: Allows the user to precisely control the heat output for different applications. The temperature is adjustable to avoid damage to sensitive components.
  • Variable Airflow: Provides control over the air velocity, allowing for gentle heating or rapid heat application.
  • Ergonomic Design: Designed for comfortable use over extended periods, reducing user fatigue.
  • Lightweight Construction: Easy to handle and maneuver, especially in tight spaces.
  • Multiple Nozzles: Includes a selection of nozzles for different applications, such as reflector nozzles for heat shrinking tubing, and surface nozzles for soldering.
  • 120V Power Supply: Designed for standard North American power outlets.
  • Integrated Stand: Allows for safe cooling when the heat gun is not in use.

Benefits:

  • Versatile Tool: Can be used for a wide range of heat-related applications.
  • Precise Control: Adjustable temperature and airflow allow for precise control over the heating process.
  • Safe and Reliable: Built-in safety features and durable construction ensure safe and reliable operation.
  • Convenient Kit: Includes everything needed to get started, including the heat gun, nozzles, and carrying case.
  • Ergonomic Comfort: Reduces user fatigue during extended use.

Additional Details:

The HL2010E heat gun typically has a temperature range from approximately 120°F to over 1000°F (50°C to 540°C). The kit includes several nozzle attachments to direct the airflow and heat for different tasks. It is suitable for professional and DIY users. The robust design ensures a long service life, even under heavy use. The heat gun is built with a high-quality heating element for consistent and reliable performance.

You May Also Be Interested in

Hanrun
Lowest to $0.8712
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Samtec Inc.
CONN SOCKET 90POS 0.079 GOLD PCB / 90 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess