EN
  • EN
  • DE

HL1810-HG5000E-BENCHSTAND

Part No HL1810-HG5000E-BENCHSTAND
Manufacturer TE Connectivity
Catalog Unclassified
Description HL1810-HG5000E-BENCHSTAND
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr TE Connectivity
Series *
Package Bulk
Product Status Active
Base Product Number HL18
Standard Package 5 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 1314896-HL1810-HG5000E-BENCHSTAND
Ultra Librarian 3D Model Ultra Librarian HL1810-HG5000E-BENCHSTAND CAD Model

Description

The HL1810-HG5000E-BENCHSTAND is an electronic component manufactured by TE Connectivity.

  • Series: HL18
  • Category: Uncategorized - Unclassified
  • Manufacturer: TE Connectivity
  • Packaging: Bulk
  • Standard Package: 5 pieces
  • ECCN: EAR99
  • MSL: Not applicable
  • HTSUS: 8544.49.3080
  • Product Status: Active

You May Also Be Interested in

Others
PNP GERMANIUM RF TRANSISTOR / Trans RF BJT PNP 18V 0.01A 60mW
Lowest to $51.7105
Others
Lowest to $10.5937
Others
Lowest to $0.5454
Others
Lowest to $0.4805
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $2.6126
Others
Lowest to $0.1640
Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess