EN
  • EN
  • DE

CCR252

Part No CCR252
Manufacturer Microsemi Corporation
Catalog Current Regulation - Diodes, Transistors
Description CURRENT REGULATOR CHIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Voltage - Anode - Cathode (Vak)(Max) 70V
Regulator Current (Max) 6.82mA
Voltage - Limiting (Max) 4.46V
Operating Temperature -55°C ~ 175°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian CCR252 CAD Model

You May Also Be Interested in

Semitec USA Corp
DIODE CUR REG 100V 5.1MA 500MW
Lowest to $0.7090
Semitec USA Corp
DIODE CUR REG 100V 18MA 300MW
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 50V 900UA 300MW
Need more? Email Us
Diodes Incorporated
DIODE CUR REG 90V 23MA 1W
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 100V 14.4MA 300MW
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 100V 1.7MA 300MW
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 100V 4.1MA 300MW
Need more? Email Us
Microsemi Corporation
CURRENT REGULATOR CHIP
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 100V 3.1MA 500MW
Lowest to $0.4334

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess